location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Displays E24-8 TS Pro LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Displays
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24-8 TS Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1598-V160
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185668828
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu Displays E24-8 TS Pro LED display 23.8" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.8" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - D 14 kWh 14.95 W
Long product name Fujitsu Displays E24-8 TS Pro LED display 23.8" 1920 x 1080 pixels Full HD Black :
The short editorial description of Fujitsu Displays E24-8 TS Pro LED display 23.8" 1920 x 1080 pixels Full HD Black

IPS, 1000:1, 5 ms, 16.7 million colors, 250 cd/m2, 16:9, 1920 x 1080, 30 - 82 kHz, DisplayPort, DVI-D, D-SUB, 14.95 W
More>>>
Fujitsu Displays E24-8 TS Pro LED display 23.8" 1920 x 1080 pixels Full HD Black:
The official marketing text of Fujitsu Displays E24-8 TS Pro LED display 23.8" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The FUJITSU Display E24-8 TS Pro combines robust business performance with cost savings. It has
Integrated speakers, In-Plane Switching (IPS) technology with Full HD for supreme audio visual
experience required by business professionals. The E24-8 TS Pro comes with the DisplayPort, DVI
(HDCP), VGA interfaces and is an extremely energy efficient monitor for demanding business
environments.

In-Plane Switching (IPS) technology with FHD resolution that delivers accurate and
sharp picture quality

Ergonomic design in a matt black slender housing that helps you save on desk
space and have a clean working area

Direct access keys on the monitor housing for brightness, mode, input, audio,
menu and ECO savings

Five lighting modes that help users switch from sRGB, Office applications, Photo,
Video and Low Blue Light for varied lighting conditions

Anti-glare and flicker-free backlight feature for working without straining your eyes

Short summary description Fujitsu Displays E24-8 TS Pro LED display 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the Fujitsu Displays E24-8 TS Pro LED display 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Displays E24-8 TS Pro, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Fujitsu Displays E24-8 TS Pro LED display 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Fujitsu Displays E24-8 TS Pro LED display 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Fujitsu Displays E24-8 TS Pro. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Digital horizontal frequency
30 - 82 kHz
Digital vertical frequency
56 - 76 Hz
Colour gamut standard
sRGB
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Design
Product color *
Black
Certification
Energy Efficiency Class: A+, CE certification according to EC Directive 2004/108/EEC, EN 60950, RoHS, WEEE, IT-Eco-Declaration FCC Class B, cTUVus
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Audio output
Yes
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
14.95 W
Power consumption (PowerSave)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
348023
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
AC, DVI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
21.8" (553 mm)
Depth (with stand)
8.23" (209 mm)
Height (with stand)
14.6" (372 mm)
Weight (with stand)
7.94 lbs (3.6 kg)
Width (without stand)
21.8" (553 mm)
Depth (without stand)
2.5" (63.5 mm)
Height (without stand)
13" (330.2 mm)
Weight (without stand)
7.28 lbs (3.3 kg)
Packaging data
Package weight
10.7 lbs (4.84 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)