Cooler Master logo

Cooler Master Gaming MasterKeys Lite L keyboard USB QWERTY Italian Black

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50926
Info modified on:
30 Sept 2021, 14:06:02
Guarantee:
2 years
Long product name Cooler Master Gaming MasterKeys Lite L keyboard USB QWERTY Italian Black:

MasterKeys Lite L, Mem-chanical, RGB, USB 2.0, 1.8m, IT

Short summary description Cooler Master Gaming MasterKeys Lite L keyboard USB QWERTY Italian Black:

Cooler Master Gaming MasterKeys Lite L, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Cooler Master Gaming MasterKeys Lite L keyboard USB QWERTY Italian Black:

Cooler Master Gaming MasterKeys Lite L. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 70.9" (1.8 m). Recommended usage: Gaming. Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.