location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X632e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0432
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 350 MHz
  • - 77.6 lbs (35.2 kg)
Long product name Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm :
The short editorial description of Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm

Print: 38 ppm, 1200 x 1200 dpi; Copy: 38 cpm, 25 - 400 %; Scan: 300 X 300 ppi; Fax: 33.6 Kbps, Ethernet, USB 2.0
More>>>
Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm:
The official marketing text of Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm as supplied by the manufacturer

Powerful multifunction performance!

Short summary description Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm:
This short summary of the Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X632e, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm:
This is an auto-generated long summary of Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm based on the first three specs of the first five spec groups.

Lexmark X632e. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 300 x 300 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: White

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
38 cpm
Time to first copy (black, normal)
10.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
300 x 300 DPI
Scanner type *
Flatbed & ADF scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Page description languages
PCL 6, PDF 1.3, PPDS, PostScript 3
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
2600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement, Universal
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Parallel, Serial (RS-232)
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
320 MB
Card reader integrated
Yes
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
350 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
58 dB
Sound pressure level (scanning)
53.1 dB
Sound power level (standby)
39 dB
Design
Product color *
White
Market positioning *
Business
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
22.5" (572 mm)
Depth
21.5" (546 mm)
Height
32" (813 mm)
Weight
77.6 lbs (35.2 kg)
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:49
Uk has collected 1 expert review for Lexmark X632e Laser A4 1200 x 1200 DPI 38 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 08:27:49
As a printer, the Lexmark X632s offers excellent performance, reasonably good quality, and capable paper handling. It can als Specs: Maximum Paper Size: Legal, Rated speed at Default Resolution (Mono): 40 ppm, Scanner Type: Flatbed with ADF (Standa...
80%