location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X820e Laser A3 600 x 600 DPI 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X820e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0180 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Lexmark 16C0180 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark X820e Laser A3 600 x 600 DPI 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colors: Black
  • - A3 45 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
Guarantee: One Year OnSite Repair
Long product name Lexmark X820e Laser A3 600 x 600 DPI 45 ppm :
The short editorial description of Lexmark X820e Laser A3 600 x 600 DPI 45 ppm

45 ppm, Duplex: 38 spm, 7 s, 600 x 600 dpi, 45 cpm, 25 - 400 %, 64 MB, 41 - 55 dB
More>>>
Lexmark X820e Laser A3 600 x 600 DPI 45 ppm:
The official marketing text of Lexmark X820e Laser A3 600 x 600 DPI 45 ppm as supplied by the manufacturer

The Lexmark X820e MFP is a multifunction solution for the department that supports A3 and can output up to 45 pages per minute.

Short summary description Lexmark X820e Laser A3 600 x 600 DPI 45 ppm:
This short summary of the Lexmark X820e Laser A3 600 x 600 DPI 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X820e, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, Gray

Long summary description Lexmark X820e Laser A3 600 x 600 DPI 45 ppm:
This is an auto-generated long summary of Lexmark X820e Laser A3 600 x 600 DPI 45 ppm based on the first three specs of the first five spec groups.

Lexmark X820e. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product color: Gray

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Duplex print speed (black, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
7 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
45 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
11.7 x 17" (297 x 432 mm)
Scanner type *
Flatbed & ADF scanner
Scan speed (black)
23 ppm
Duplex scan speed (black)
40 ppm
Fax
Faxing *
Mono faxing
Features
Printing colors *
Black
Input & output capacity
Total input capacity *
3535 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
3535 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Ledger (media size), Statement, Universal
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 10, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Serial (RS-232), Wireless LAN
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
384 MB
Internal memory *
64 MB
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
50 dB
Sound power level (standby)
41 dB
Design
Product color *
Gray
Market positioning *
Business
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes