Nokia logo

Nokia 6700 classic 2.2" 3.99 oz (113 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44551
Info modified on:
26 Feb 2024, 15:20:32
Short summary description Nokia 6700 classic 2.2" 3.99 oz (113 g) Black:

Nokia 6700 classic, Bar, 2.2", 5 MP, Bluetooth, 970 mAh, Black

Long summary description Nokia 6700 classic 2.2" 3.99 oz (113 g) Black:

Nokia 6700 classic. Form factor: Bar. Display diagonal: 2.2", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. Battery capacity: 970 mAh, Standby time (2G): 414 h. Weight: 3.99 oz (113 g). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.