location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3030
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
O303AIOI3S450W10P3W
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
DELL O303AIOI3S450W10P3W user manual (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 180 W
  • - Intel® Core™ i3 i3-4170 3.7 GHz
  • - 19.5" HD+ 1600 x 900 Matt
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 4400
  • - 0.92 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Pro 64-bit
Guarantee: 3 Years
Long product name DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black :
The short editorial description of DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black

19.5" (1600 x 900, LED), Intel Core i3-4170, 4GB (DDR3L), 500GB (HDD), Intel HD Graphics 4400, Windows 10 Pro (64 bit), DVD±RW, 802.11 a/b/g/n/ac, Bluetooth 4.0, 4 x USB 2.0, 2 x USB 3.0, 1 x VGA, 1 x LAN, 5.87 kg
More>>>
DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black:
The official marketing text of DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black as supplied by the manufacturer

Streamlined manageability
Free your workspace from clutter with the OptiPlex 3030 All-in-One desktop featuring an optional touch screen for easy navigation without a mouse.

Comprehensive performance for peak productivity.
Versatile fit, powerful performance: Essential features and reliable tools make this all-in-one a versatile fit for your office environment. The OptiPlex 3030 All-in-one provides the perfect solution for information kiosks, check-in services, digital signage and collaboration tools. Empower productivity with up to 4th Gen Intel® Core™ i5 processors and enhance graphics performance with a 1GB discrete graphics option. Choose from a range of hard drive types and sizes, including solid-state and hybrid options.

LCD clarity: Navigate Windows 8.1 on a 19.5" LCD screen offering 1600 x 900 resolution and edge-to-edge glass for a vibrant view. With the optional touch screen, you can navigate between applications and windows with a simple tap, pinch, scroll or swipe. Built-in VESA mounting capability allows you to put your OptiPlex 3030 All-in-one on the wall, saving desk space.

Keep your data protected
Best-in-class security: Comprehensive security and encryption solutions keep your data protected from your desktop, to external media to the cloud. Manage data-encryption centrally across devices without disrupting end users or existing IT processes with Dell Data Protection | Encryption (DDP | E). Tighten security with advanced authentication options and leading-edge malware prevention.

Valuable features: Stay in control of access to systems and information with Dell Data Protection | Security Tools for single sign-on and authentication management. Trusted Platform Module (TPM) grants an additional layer of data protection and secure credential storage.

Protect your investment: Physically secure your system with a K-Lock and Lockable Port Cover.

Collaborate, create, connect
Share effectively: Data transfers are quick and responsive with high-speed USB 3.0 support. Share presentations with a VGA port for easy connections to compatible external monitors and projectors.

Connect with clarity: Collaborate face to face with an HD 720p webcam, Microsoft® Lync®, Lync-certified headsets or universal headset support, and communicate clearly across your network with a digital microphone and built-in speakers.

Add a second monitor: Boost your ability to multitask by adding a second monitor for dual-screen functionality.

Streamline client-level management
Effortless management: A complete suite of time-saving management tools are available on your OptiPlex 3030 All-in-one. Rely on Dell Services to configure, deploy, manage and support Dell OptiPlex desktops for their entire lifecycle, including reselling or recycling when they reach end of life. With in-band management solutions, updates are seamless and intuitive.

Essential tools: Avoid downtime and eliminate guesswork with Dell automated tools and utilities for deploying, monitoring and updating systems efficiently. Best-in-class integration with Microsoft System Center and Dell KACE offers efficient, centralized and automated management helping you save time and money.

Exceptional stability and support
Scalable solutions: Expand the stability of your IT environment with long lifecycles and comprehensive service and support options

Reliability you can trust: With optional Dell ProSupport, work confidently knowing an expert technician is available 24/7 online or by phone to address unexpected hardware and software issues. Dell Services can help simplify deployments of the OptiPlex 3030 All-in-one with Dell Imaging Services and Dell Configuration Services to help create a standardized fleet of all-in-ones, configured to meet your needs.

Essential accessories for your Dell OptiPlex 3030 All-in-One.
Complete your Dell OptiPlex 3030 All-in-One with a wireless keyboard and mouse, lockable port cover, and laser printer. Look for these great products and more at checkout.

Short summary description DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black:
This short summary of the DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3030, 19.5", HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black:
This is an auto-generated long summary of DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL OptiPlex 3030. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black

Display
Display diagonal *
19.5"
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Screen shape
Flat
Tilt angle range
-5 - 30°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4170
Processor cores
2
Processor threads
4
Processor frequency *
3.7 GHz
Processor cache
3 MB
Processor cache type
L3
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
54 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Processor series
Intel Core i3-4100 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1PL
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM, DDR3L-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.3
On-board graphics card ID
41
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
0.92 MP
Camera resolution
1280 x 720 pixels
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Design
Product color *
Black
Cable lock slot
Yes
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H81
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Operating system language
Multilingual
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77490
Power
AC adapter power
180 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Weight & dimensions
Width (with stand)
19.3" (489.9 mm)
Depth (with stand)
8.05" (204.6 mm)
Height (with stand)
15.2" (385.6 mm)
Weight (with stand)
12.9 lbs (5.87 kg)
Width (without stand)
19.3" (489.9 mm)
Depth (without stand)
2.66" (67.6 mm)
Height (without stand)
12.9" (328.8 mm)
Weight (without stand)
9.63 lbs (4.37 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Intel segment tagging
Enterprise, Small Business
Brand Image Article code product Stock Price from
DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black DELL OptiPlex 3030 Intel® Core™ i3 i3-4170 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Black
(show image)
K6RDJ 3030