location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M9059 Laser 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M9059
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE800A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420841722 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 10:39:55
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jun 2011
Product end of life date
Bullet Points HP LaserJet M9059 Laser 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 50 ppm
  • - Mono copying Color scanning Mono faxing
  • - Internal memory: 64 MB Built-in processor MIPS 533 MHz
  • - 315.3 lbs (143 kg)
Guarantee: 90-day parts only limitedWarranty standard statement: HP warrants to the initial purchaser that HP hardware and accessories will be free from defects in materials and workmanship for 90 days from date of purchase.
Long product name HP LaserJet M9059 Laser 50 ppm :
The short editorial description of HP LaserJet M9059 Laser 50 ppm

HP LaserJet M9059 Multifunction Printer
More>>>
HP LaserJet M9059 Laser 50 ppm:
The official marketing text of HP LaserJet M9059 Laser 50 ppm as supplied by the manufacturer

Enable users to perform office functions with ease. The simple user interface makes it easy to use features like digital sending, two-sided scanning and printing, plus a variety of finishing options.

• Easy-to-use control panel and consistent HP experience minimizes user training and help-desk calls


Increase productivity with this full-featured, wide-format multifunction printer. Improve workflow with digital sending. Do more, faster, with a variety of automatic paper-handling capabilities. Then complete the job with advanced finishing options.

• Plenty of finishing features—8-bin mailbox, stacker, stapler/stacker, multifunction finisher


Experience HP reliability and a multifunction printer you can count on. This same reliability is built into all Original HP LaserJet printer cartridges and supplies. Plus, printer management is simplified with HP Web Jetadmin.

• Rely on HP LaserJet dependability to work, perform and last

Short summary description HP LaserJet M9059 Laser 50 ppm:
This short summary of the HP LaserJet M9059 Laser 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M9059, Laser, Mono printing, Mono copying, Color scanning, Mono faxing

Long summary description HP LaserJet M9059 Laser 50 ppm:
This is an auto-generated long summary of HP LaserJet M9059 Laser 50 ppm based on the first three specs of the first five spec groups.

HP LaserJet M9059. Print technology: Laser, Printing: Mono printing. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
Mono printing
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (black, normal quality, A3)
28 ppm
Time to first page (black, normal)
9.5 s
Economical printing
Yes
Print speed (black, best quality, A4)
50 ppm
Print speed (black, best quality, letter)
< 50
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
Copy resolution (black graphics)
600 x 600 dpi
Left metric copy margin
4.2 mm (A4)
Right metric copy margin
4.2 mm (A4)
Top metric copy margin
4.2 mm (A4)
Copier settings
Two-sided copying; contrast adjustments; image adjustment; content orientation; N-up; optimize text/picture; crop; move; hide
Bottom copy margin
4.2 mm (A4)
Maximum copy speed (black, A4)
50 cpm
Copy speed (black, best, letter)
Up to 50 cpm
Scanning
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Input color depth
30 bit
Grayscale levels
256
Scan input modes
Front-panel scan; copy; fax (optional); e-mail
Scan speed (black, normal quality)
Up to 40 ppm
Minimum scan size
No minimum
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Distinctive ring
No
Features
Maximum duty cycle *
300000 pages per month
Digital sender
No
Number of print cartridges *
1
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
3100 sheets
Total output capacity *
3000 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Standard output capacity for envelopes
10 sheets
Maximum input capacity
100 sheets
Maximum output capacity
1000 sheets
Paper handling
Auto Document Feeder (ADF) media weight
Multipurpose tray 1: 64 to 227 g/m2; Tray 2, 3 and 4: 64 to 199 g/m2
Recommended media weight
64 - 227 g/m²
Media weight (tray 1)
64 - 227 g/m²
Media handling
Sheetfed, multi-position stapling, sorter/collator/job separator; booklet making, folding, collating (with the multi-function finisher) multi-position stapler, stacking, collating (with the 3,000 sheet stapler/stacker), stacking/collating (with 3,000 sheet stacker), mailbox functionality (with 8 bin mailbox)
Maximum paper trays
4
Paper handling standard/input
100-sheet multipurpose tray, two 500-sheet input trays, 2000-sheet input tray, 100-sheet automatic document feeder, automatic two-sided printing
Paper handling standard/output
Choose one finishing output solution: 3000-sheet stacker, 3000-sheet stapler/stacker, multifunction finisher, 2000-sheet 8-bin mailbox
Media type and capacity (tray 2)
sheets: 500
Paper handling
100-sheet multipurpose tray, two 500-sheet input trays, 2000-sheet input tray, 100-sheet automatic document feeder, automatic two-sided printing; choose one finishing output solution: 3000-sheet stacker, 3000-sheet stapler/stacker, multifunction finisher, 2000-sheet 8-bin mailbox
Ports & interfaces
USB 2.0 ports quantity
1
Network
Supported network protocols (IPv4)
IPv4/IPv6: Apple Bonjour compatible (Mac OS 10.2.4 and later); SNMPv1/v2c/v3; HTTP; HTTPS; FTP; Port 9100; LPD; IPP; Secure-IPP; WS Discovery; IPSec/Firewall; IPv6: DHCPv6; MLDv1; ICMPv6; IPv4: Auto-IP; SLP; TFTP; Telnet; IGMPv2; BOOTP/DHCP; WINS; IP Direct Mode; WS Print; Other: IPX/SPX; AppleTalk; NetWare NDS; Bindery; NDPS; iPrint
Performance
Internal storage capacity
80 GB
Internal memory *
64 MB
Built-in processor
Yes
Processor family
MIPS
Processor frequency
533 MHz
Minimum system requirements
Microsoft Windows 2000: 300 MHz processor, 64 MB RAM; Microsoft Windows XP Home and XP Professional: 233 MHz processor, 64 MB RAM; 180 MB of free hard disk space for Windows, CD-ROM drive or Internet connection
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
17.5 - 25 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
15 - 90%
Operating temperature (T-T)
63 - 77 °F
Operating altitude (imperial)
Up to 10,000 ft
Certificates
Certification
With 8-bin mailbox: 1092 x 838 x 1219, with stacker: 1168 x 787 by 1194, with stapler/stacker: 1168 x 787 x 1194, with multifunction finisher: 1295 x 787 x 1194
Weight & dimensions
Weight
315.3 lbs (143 kg)
Packaging data
Package weight
3.99 lbs (1.81 kg)
Packaging content
Bundled software
Print drivers and installation software on CD-ROM: remote hardcopy management, HP disk management utility, HP common installer, HP Internet installer, HP disk image utility, HP common drivers, HP resource manager for Macintosh, HP common installer for Macintosh, HP Internet installer for Macintosh, HP disk image utility for Macintosh, HP common drivers Macintosh client, PPDS/PDES for Macintosh, HP LaserJet utility for Macintosh, fonts for Macintosh, help files for Macintosh (English only)
Logistics data
Pallet weight
60.4 lbs (27.4 kg)
Quantity per pallet
1 pc(s)
Other features
Standard input trays
4
I/O ports
1 Hi-Speed USB 2.0, 1 HP Jetdirect Gigabit Ethernet Embedded Print Server, 1 open EIO slot, 1 Jetlink connection for paper handling device, 1 host USB port (compatible with USB 2.0 specifications) for additional functionality, 1 Foreign Interface Harness (FIH)
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
43 x 33 x 48" (1092 x 838.2 x 1219 mm)
Acoustic power emissions
7.5 B(A) (active), 5.6 B(A) (ready)
Acoustic pressure emissions
58 dB
Custom media sizes
Multipurpose Tray 1: 98 x 191 to 312 x 470 mm; Trays 2, 3, 4 ADF and flatbed: 148 x 210 to 297 x 432 mm
Duplex print options
Automatic (standard)
Media weights by paper path
Multipurpose tray 1: 64 to 227 g/m²; Trays 2, 3, and 4: 64 to 199 g/m²
Network ready
Yes
Pallet dimensions (W x D x H)
39.4 x 36 x 57" (1000 x 915 x 1447 mm)
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Printer management
Embedded Web server, HP Web Jetadmin
Standard media sizes
A3, A4, A5, B4 (JIS), B5 (JIS), B6 (JIS), C5, DL
Typefaces
80 internal TrueType fonts scalable in HP PCL and HP Postscript level 3 emulation; additional font solutions available
Modem type
Up to 33.6 kbps via optional HP LaserJet MFP Analog Fax Accessory 33.6 kbps (with optional analog fax accessory)
Media types supported
A3 (ISO), A4 (ISO), A4-R (ISO), A5 (ISO), B4 (JIS), B5 (JIS), Executive, legal, letter, tabloid Paper (bond, colour, letterhead, plain, preprinted, prepunched, recycled, rough), labels, cardstock, transparencies
Minimum system requirements for Macintosh
Mac OS X v10.2.8, v10.3, v10.4 or higher with 128 MB RAM, CD-ROM, 160 MB of free hard disk space. For Mac OS v10.4 and higher, PowerPC and Intel Core Processor Macs are supported
Print quality (black, best quality)
1200
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
46 x 31 x 47" (1168.4 x 787.4 x 1193.8 mm)
Print margin bottom (A4)
0.114" (2.9 mm)
Print margin left (A4)
0.126" (3.2 mm)
Print margin right (A4)
0.146" (3.7 mm)
Print margin top (A4)
0.0827" (2.1 mm)
Printer smart software features
Printing, copying, faxing, color digital sending, booklet making, folding, collating (with the multi-function finisher) multi-position stapler, stacking, collating (with the 3,000 sheet stapler/stacker), stacking/collating (with 3,000 sheet stacker), mailbox functionality (with 8 bin mailbox
Driver updates
Current printer drivers and software for all supported operating systems are available at http:///support. Depending on the configuration of Windows-driven computers, the installation program for the printer software automatically checks the computer for Internet access to obtain the latest software
Duplex supported media size
A3 (ISO), A4 (ISO), A4-R (ISO), A5 (ISO), B4 (JIS), B5 (JIS), B6 (JIS), executive (JIS); letter, letter-R, legal, excecutive, tabloid
Scan file formats
PDF, TIFF
Memory technology
Memory Enhancement technology (MEt)
Control panel
3 light-emitting device (LED) indicator lights, 10-key numeric pad, graphical touchscreen display (193 x 72 mm)
Safety
Argentina (TÜV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cULCAN/ CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 2006/95/EC), Germany (TÜV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Japan Radio Law, Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCENOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 Laser/LED Product
Media weight (tray 2)
64 - 199 g/m²
Media weight (tray 3)
64 - 199 g/m²
Media size (tray 2)
A3 (ISO), A4 (ISO), A4-R (ISO), A5 (ISO) (except tray 4), B4 (JIS), B5 (JIS), letter, letter-R, legal, executive, tabloid, 148 x 210 to 297 x 432 mm
Compatible operating systems
Microsoft Windows XP Home, XP Professional; Windows Vista Ready; OS/2 v3.0 or higher; Mac OS X v10.2.8, v10.3, v10.4 or higher; Linux; AutoCAD
Automatic paper sensor
No
Downloadable software
Windows 2000, Windows XP Home, Windows XP Professional, Windows Server 2003, Macintosh OS 9, OS X
Functions
Print, copy, scan, digital send, optional fax
Maximum scan area (imperial)
11"
Package dimensions (W x D x H)
38.5 x 36 x 57"
Pallet dimensions (W x D x H) (imperial)
39.4 x 36 x 57"
Pallet weight (imperial)
60 lbs
Weight (imperial)
Without finishing output solution 317 lb
Size (imperial)
43"
Acoustic power emissions (active, print, copy or scan)
73 dB
Acoustic power emissions (ready)
56 dB
Acoustic pressure emissions bystander (active, print, copy or scan)
58 dB(A) 54 dB(A)
Acoustic pressure emissions bystander (ready)
41 dB
Auto fax reduction supported
No
Copier scaling (Auto Document Feeder)
25 to 200%
Dimension note (imperial)
With 8-bin mailbox
Dimension note (metric)
With 8-bin mailbox
Duplex binding
Yes
First page out (black&white, A4, ready)
9.5 s
First page out (black&white, letter, ready)
8 s
Handset
No
Junk barrier supported
No
Maximum scan area (ADF) (imperial)
11 x 17"
Maximum scan area (ADF)
11 x 17" (279 x 432 mm)
Media sizes supported (imperial)
Multipurpose tray 1: letter, legal, executive, tabloid, JPostD; Trays 2, 3, and 4: letter, letter-R, legal, executive, tabloid
Minimum scan area (Auto Document Feeder)
5.8 x 8.3"
Minimum scan area (ADF)
5.79 x 8.31" (147 x 211 mm)
Minimum scan area
No minimum
Multi feed detection
Yes
Package weight (imperial)
399 lbs
Print head nozzles
304
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
18.9 kWh/Week
Wireless option type
Yes, through wireless connectivities like Jetdirect 690n wireless print server J8007G
Security management description
SNMPv3, SSL/TLS, 802.1X authentication (EAP- PEAP, EAP-TLS), IPP over TLS, IPsec/Firewall with Certificate, Pre-Shared Key Authentication, and Kerberos Authentication. Support for WJA-10 IPsec Configuration using IPsec Plug-in
Duplex ADF scanning
Yes
All-in-one functions
Fax, Scan
Color all-in-one functions
Scan, No
Package dimensions (WxDxH)
38.5 x 36 x 57" (978 x 914 x 1448 mm)
Media size (tray 1)
A3 (ISO), A4 (ISO), A5 (ISO), B4 (JIS), B5 (JIS), letter, legal, executive, tabloid, JPostD, 98 x 191 to 312 x 470 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class A, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class A/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 2004/108/EC and the Low Voltage Directive 2006/95/EC, and carries the CE-Marking accordingly