location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC46301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Magenta, Photo black, Yellow
  • - A4 32 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Epson Connect, Epson iPrint, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 16.1 lbs (7.3 kg)
Guarantee: 12 months Carry in
Long product name Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The short editorial description of Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Print: 5760 x 2440 dpi, 32 pages/min; Scan: 2400 x 4800 dpi, USB, WiFi, Ethernet
More>>>
Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official marketing text of Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer

The Expression Premium XP-700 is ideal for busy households with a high interest in home photography that also want to print lots of documents. This printer is an impressive 40 percent smaller than previous models. It also boasts intelligent features such as motorised control panel and output tray, fast duplex printing and Epson Connect - for versatile, user-friendly printing.
Claria Premium Ink produces crisp, clear text documents and outstanding, glossy photos with sharp detail, deep blacks and rich, vibrant colours. A perfect balance for the modern home.
Epson Connect allows you to print wirelessly from smartphones and tablet PCs within the home, and print from anywhere in the world by emailing documents directly to the printer's unique email address. The Remote Printer Driver offers more flexibility to print from your PC to any Epson Connect printer anywhere in the world, while Scan-to-Cloud enables you to store scanned documents directly in Cloud services. In addition the XP-700 is AirPrint and Google Cloud print ready.
Wi-Fi and Ethernet offer flexible connectivity, while the automatic Wi-Fi set-up automatically finds the relevant connection settings in order to configure itself. Wi-Fi Direct connects directly to other Wi-Fi devices without the need for a wireless access point.
The XP-700 features dual front-loading paper trays as well as a rear speciality media feed allowing you to print on card and heavyweight photo paper. The 8.8cm touch-screen features a user-friendly interactive menu. PictBridge and memory card slots ensure flexible and easy to use PC-free photo printing.
This model also features a motorised control panel and output tray, which open automatically before printing, so all you have to do is collect your printouts.

Short summary description Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-700, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-700. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (color, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) color
9 ipm
DVD/CD printing
Yes
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 4800 DPI
Scan technology
CIS
Scan to
Cloud
Fax
Faxing *
No
Features
Printing colors *
Black, Cyan, Magenta, Photo black, Yellow
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson iPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
CF, MMC, MMC+, MMCmicro, MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, MicroSD (TransFlash), MicroSDHC, MicroSDXC, RS-MMC, SD, SDHC
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
19 W
Power consumption (sleep)
1.7 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
13.4" (341 mm)
Height
5.55" (141 mm)
Weight
16.1 lbs (7.3 kg)
Packaging content
Bundled software
ABBYY FineReader® Sprint 8.0 (MacOS), ABBYY FineReader® Sprint 9.0 (Windows), Epson Easy Photo Print, Epson Event Manager, Epson Print CD
Other features
PictBridge
Yes
Duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:27:40
Uk has collected 14 expert reviews for Epson Expression Premium XP-700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2018-06-01 11:27:40
Epson’s Expression Premium XP700 makes up the third printer in our all-in-one face-off, but while it might not have the sleek looks of the others, can it make up for it in printing prowess? Hit play to find out...
80%
uk.hardware.info
Updated:
2018-06-01 11:27:40
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
macworld.com.au
Updated:
2018-06-01 11:27:40
The best photo printer of this bunch (includes , HP Photosmart 7520 and Brother MFC-J825DW), Epson’s XP-700 is a great choice for students with a passion for photography.This five-colour inkjet A4 multi-function device is the most compact of the bunch...
Good Excellent photos; strong cloud features...
Bad fax, $249...
Bottom line Even if you can live without a fax, the lack of a document feeder will disappoint office users. But this Epson should happily meet the needs of students, with plenty of cloud features and first-rate photo prints...
80%
digitalversus.com
Updated:
2018-06-01 11:27:40
The Epson Expression Premium XP-700 is a compact and versatile three-in-one printer for households. In Epson's Expression product line, it's in the Premium range (as opposed to the entry-level Home...
Good WiFi / Duplex, Compact size, Fun, responsive touchscreen, Quiet and consumes little energy, Photo print quality, Scan to email, PC & cloud, Epson Connect for printing from mobile devices, Directtodisc printing...
Bad Impractical paper tray layout, 10 x 15 cm paper frequently jams, No PCL6 or PS3, Blank sheets sometimes slip into the output tray...
Bottom line The Epson Expression Premium XP-700 is an elegant, compact machine with a touchscreen that's simple, responsive and user-friendly. However, while the photo print quality is excellent, we can't really see any improvements in the document prints since the S...
80%