Canon logo

Canon EOS 450D + EF-S 60mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51245
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon EOS 450D + EF-S 60mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

EOS 450D + EF-S 60 - 12.2 MP, 4272 x 2848, 3:2 CMOS, 3" TFT, USB 2.0

Canon EOS 450D + EF-S 60mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

The EOS 450D blends uncompromising performance with ease of use in a lightweight, ergonomic body. Capture your world with a 12.2 Megapixel CMOS sensor and the very latest Canon technologies.
Features

- 12.2 MP CMOS sensor
- 3.5fps
- 9-point wide-area AF
- EOS Integrated Cleaning System
- 3.0” LCD with Live View mode
- DIGIC III processor
- Large, bright viewfinder
- Total image control
- Compact and lightweight
- Compatible with EF/EF-S lenses and EX Speedlites

Short summary description Canon EOS 450D + EF-S 60mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 450D + EF-S 60mm, 12.2 MP, 4272 x 2848 pixels, CMOS, 16.8 oz (475 g), Black

Long summary description Canon EOS 450D + EF-S 60mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 450D + EF-S 60mm. Camera type: SLR Camera Kit, Megapixel: 12.2 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. Fastest camera shutter speed: 1/4000 s. Display diagonal: 3". PictBridge. Weight: 16.8 oz (475 g). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.