icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
Sapphire logo

Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out 1 GB GDDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16944
Info modified on:
14 Feb 2020, 11:32:00
Long product name Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out 1 GB GDDR2:

Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out

Short summary description Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out 1 GB GDDR2:

Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out, 1 GB, GDDR2, 128 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out 1 GB GDDR2:

Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out. Processor frequency: 725 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.