location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6303 classic 2.2" 3.39 oz (96 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6303 classic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002K3P9
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6303 classic 2.2" 3.39 oz (96 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 2.2" 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP Auto focus
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Position location Voice commands
  • - Lithium-Ion (Li-Ion) 1050 mAh
Long product name Nokia 6303 classic 2.2" 3.39 oz (96 g) Black :
The short editorial description of Nokia 6303 classic 2.2" 3.39 oz (96 g) Black

6303 classic, Matt Black
More>>>
Short summary description Nokia 6303 classic 2.2" 3.39 oz (96 g) Black:
This short summary of the Nokia 6303 classic 2.2" 3.39 oz (96 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6303 classic, Bar, 2.2", 3.2 MP, Bluetooth, 1050 mAh, Black

Long summary description Nokia 6303 classic 2.2" 3.39 oz (96 g) Black:
This is an auto-generated long summary of Nokia 6303 classic 2.2" 3.39 oz (96 g) Black based on the first three specs of the first five spec groups.

Nokia 6303 classic. Form factor: Bar. Display diagonal: 2.2", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. WAP, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1050 mAh, Standby time (2G): 450 h. Weight: 3.39 oz (96 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-21 03:39:46
Uk has collected 25 expert reviews for Nokia 6303 classic 5.59 cm (2.2") 96 g Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-21 03:39:41
Nokia's smartphone division may have taken a battering recently due to a string of underwhelming handsets, including the N900 and N97 , but the company does have a long history of producing well built, easy-to-use candybar phones like the immensely popula...
80%
pcadvisor.co.uk
Updated:
2011-09-21 03:39:41
Product Code: 6438158035294 The Nokia 6303 Classic is a good looking mobile phone with a nice clean interface and a decent feature set. Alright, you have a modest budget and desire more than just a lame excuse for a phone? Good news: the new Nokia 6...
Bottom line All things considered, the Nokia 6303 Classic is a great entry-level phone if you need to do just a little more than make and receive calls. It covers all the basics very well at a good price. Jayesh Shinde...
80%
whatmobile.net
Updated:
2011-09-21 03:39:43
With the model number 6303, this is clearly Nokia's official upgrade for the 6300, even though we recently reviewed the far more impressive (and more in keeping with the original design) 6700 classic.Reflecting its lower price point, the casing is most...
Bottom line If you're after a basic, no-frills phone then there are plenty to choose from, especially on prepay. The 6303 supercedes the 6300 but by now it's nothing that amazing, and certainly doesn't have the premium look of the original. If you want mo...
60%
theregister.co.uk
Updated:
2011-09-21 03:39:43
While Nokia continues to push at the boundaries of mobile phone technology, it also has its eye on the voice-as-primary-function mainstream. This is where its bread and butter lies, and a market well served by the stalwart and very popular 6300. Now me...
Bottom line The Nokia 6303 Classic is no smartphone, but good battery life and a solid build make it a contender for anyone on a budget, or simply in search of a phone for talking to people with. ® More Phone Reviews... LG Chocolate BL40 Samsung Tocco Lite LG...
70%
techradar.com
Updated:
2011-09-21 03:39:44
The Nokia 6303 Classic isnt a high-spec, high-end dazzler, but updates one of Nokias most popular handsets of recent years – the 6300 – in its mid-tier portfolio.It reprises that models functional but classy metal-bodied build, again taking aim at u...
Good Solid bodywork, 3.2-megapixel camera, Impressive battery life, Good media player, 3.5mm headphone socket, 1GB MicroSD card supplied...
Bad No 3G or Wi-Fi, Camera autofocus is basic, No GPS or cellsite triangulation for Nokia Maps, Poor earphones supplied, Numberpad could be bigger...
Bottom line The Nokia 6303 Classic isnt a high-spec, high-end dazzler, but updates one of Nokias most popular handsets of recent years – the 6300 – in its mid-tier portfolio.It reprises that models functional but classy metal-bodied build, again taking ai...
60%
gadgetshow.channel5.com
Updated:
2011-09-21 03:39:45
The Nokia 6303 Classic is a mid-level handset that rocks a 3.2-megapixel camera, Opera Mini for web-browsing, Nokia Maps and an extensive battery life. It also has a 2.2-inch 320x240-pixel screen. Best of all? It's cheap as David Dickinson's chips. It...
Good First things first, the Nokia 6303 Classic is cheap! Rocking up with a PAYG price of just £100, it's got enough features at a price that's good enough to keep you and your bank manager happy. It's not bad to look at either, with its brush...
Bad Yes, there are Nokia Maps, but there's no GPS onboard. Also, while the camera's decent, we certainly wouldn't recommend ditching your compact camera for this. Also the screen is a tad low-res for our tastes, and struggles to keep up with the t...
Bottom line As 'basic' phones go, the Nokia 6303 Classic is one of the better ones in terms of price, style and features.Best offers for the Nokia 6303 ClassicAmazon UK £109.08 XL Shop £122.83 price storm £124.75 W2W £124.75 Nokia 6303 Cla...
80%
pocket-lint.com
Updated:
2011-09-21 03:39:46
We give a lot of time over to smartphones here at Pocket-lint. If you have a digital life to converge into a single pocketable device then fine, but for some people this is unnecessary, impractical or simply unwanted. Whilst almost every phone will cat...
Good Build quality, price, easy to use, great keyboard, bundled 1GB microSD card...
Bad Hardware spec a little lacking for more demanding users...
Bottom line If calling and texting is the mainstay of your mobile use, with the occasional photo here and there, then the Nokia 6303 Classic might just fit the billKey specs3 megapixels, 3.5mm jack, Bluetooth, FM radio, GPRS, GSM, Li-ion battery, microSD, MP3 play...
80%
electricpig.co.uk
Updated:
2011-09-21 03:39:46
Chances are you or one of your pals is still rocking a Nokia 6300 Classic. It’s the mobile that’s got everywhere in the past couple of years. Loved by those on a budget, Nokia has finally decided to retire it off, ushering in the age of the Nokia 6...
Good Cheap, full of features for a basic phone, hardy frame...
Bad Low res screen, sometimes laggy typing...
Bottom line A great, cheap phone to replace the excellent, best–selling Nokia 6300...
80%
pz10.com
Updated:
2011-09-21 03:39:46
If were allowed an automotive metaphor, the Nokia 6303 classic is one of those handsets that will get you from A to B without burning rubber at the traffic lights. Its just how most phones are used: voice call cruising with an occasional red light ju...
Bottom line Well, here we are at the end. As youve read through this review you might have thought that instead of 6303 classic it could very well have been named the Nokia 6600 bar. And we mean that as a compliment.Exploring the 6th edition of Nokias S40 interf...
0%
knowyourmobile.com
Updated:
2014-03-22 03:55:03
Nokia has a track-record of producing certain classic handsets that don't create much gadget-lover excitement but do the essentials well - and end up selling in bucketloads, sometimes for ages. The elegant Nokia 6300 was one of these understated smash...
Good quality music player software and a 3.5mm headphone jack, Solid feature perfromance for target audience...
Bad No 3G, No WiFi, No GPS, Limited camera...
Bottom line A straightforward, quality-built update to the 6300 forgoes high-end gagdetry - and 3G - but puts in a dependable performance with exceptional battery life.Pros:Good quality, substantial buildExcellent battery lifeGood quality music player software -...
70%
recombu.com
Updated:
2014-04-02 02:59:35
We reckon that for every gadget fan that wants a high-end smart phone there are ten people that want a phone that just makes calls and sends text messages. The Nokia 6303 is a phone designed for those ten people. Read our review to find out more.What w...
Bottom line There isn't much we don't like about the 6303. It's a simple phone with simple ambitions and Nokia has added a few extras that make that little bit better than its predecessor, in particular a 3.5mm headphone jack. 3G would have been nice but we like t...
60%
pcworld.in
Updated:
2011-09-21 03:39:41
Alright, you have a modest budget and desire more than just a lame excuse for a phone? Good news: the new Nokia 6303 Classic is just what the doctor ordered. It is good looking, offers a nice clean interface, and has a decent feature set for the price...
Good Build quality, Simple interface, 3.5mm audio jack, Keypad buttons, Battery Life...
Bad Poor video, No GPS, 3G, WiFi...
Bottom line All things considered, the Nokia 6303 Classic is a great entry-level phone if you need to do just a little more than make and receive calls. It covers all the basics very well at a good price...
78%
pricemo.com
Updated:
2011-09-21 03:39:45
The Nokia 6303 Classic isn’t a high-spec, high-end dazzler, but updates one of Nokia’s most popular handsets of recent years – the 6300 – in its mid-tier portfolio.It reprises that model’s functional but classy metal-bodied build, again taking aim at...
Good The Nokia 6303 Classic is a wellbuilt handset, and that metal bodywork feels comfortable to hold and reassuringly solid. Most mobile users will find its conventional Series 40 user interface straightforward to operate; it’s a functional set up that...
Bad Even though the 6303 Classic is aimed at those users who don’t necessarily desire 3G connectivity, we’d have preferred to see highspeed data available. The lack of highspeed mobile data connectivity (and WiFi) will be a drag for users who want...
Bottom line Fitting into the Nokia portfolio as an updated version of the 6300, the 6303 Classic provides a solid user experience – although it doesn’t wow with high-end features, and the lack of 3G feels like an odd omission which is unnecessarily limiti...
0%
recombu.com
Updated:
2011-09-21 03:39:45
We reckon that for every gadget fan that wants a high-end smart phone there are ten people that want a phone that just makes calls and sends text messages. The Nokia 6303 is a phone designed for those ten people. Read our review to find out more.What w...
Bottom line There isn't much we don't like about the 6303. It's a simple phone with simple ambitions and Nokia has added a few extras that make that little bit better than its predecessor, in particular a 3.5mm headphone jack. 3G would have been nice but we like t...
70%
gsmarena.com
Updated:
2011-09-21 03:39:46
Well, here we are at the end. As youve read through this review you might have thought that instead of 6303 classic it could very well have been named the Nokia 6600 bar. And we mean that as a compliment. Exploring the 6th edition of Nokias S40 inte...
0%