location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux RDH 3677 GFE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDH 3677 GFE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDH 3677 GFE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543495894
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2021 10:53:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Electrolux RDH 3677 GFE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 15.4 lbs (7 kg) White
  • - Heat pump
  • - Built-in display
  • - Delayed start timer
  • - Energy efficiency class: A+
More>>>
Short summary description Electrolux RDH 3677 GFE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White:
This short summary of the Electrolux RDH 3677 GFE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux RDH 3677 GFE, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Electrolux RDH 3677 GFE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White:
This is an auto-generated long summary of Electrolux RDH 3677 GFE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White based on the first three specs of the first five spec groups.

Electrolux RDH 3677 GFE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 15.4 lbs (7 kg), Drying class: B, Drying programs: Wool, Sport, Delicate/silk. Delay start (max): 20 h. Energy efficiency class: A+, Energy consumption: 0.95 kWh, Heat source: Electric. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Brand Image Article code product Stock Price from
Electrolux

Electrolux RDH 3687 GFE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+ White
(show image)
RDH3687GFE RDH 3687 GFE 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux RDH3797GFE tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+ White
(show image)
RDH3797GFE RDH3797GFE 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux RDH 3671 PUE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White
(show image)
RDH3671PUE RDH 3671 PUE 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux RDH3886GDE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+ White
(show image)
RDH3886GDE RDH3886GDE 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux RDH3796PDE tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+ White
(show image)
RDH3796PDE RDH3796PDE 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux RDH3684PDE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+ White
(show image)
RDH3684PDE RDH3684PDE 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux RDH 3674 PDE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White
(show image)
RDH3674PDE RDH 3674 PDE 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux RDH3897SDE tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ White
(show image)
RDH3897SDE RDH3897SDE 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux RDH3786GDE tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+ White
(show image)
RDH3786GDE RDH3786GDE 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux RDH3676GDE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White
(show image)
RDH3676GDE RDH3676GDE 0.00
(excl. VAT)
0 (incl. VAT)