location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68077 camping tent Gray, Red Tunnel tent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sierra Ridge Air X4 Tent
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68077
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934984
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Camping Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 68077 camping tent Gray, Red Tunnel tent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tunnel tent 4 person(s)
  • - Inflatable frame
  • - Waterproof seams Fire retardant canvas
  • - Pocket Mosquito net
  • - Gray, Red
Long product name Bestway 68077 camping tent Gray, Red Tunnel tent :
The short editorial description of Bestway 68077 camping tent Gray, Red Tunnel tent

Sierra Ridge Air X4 Tent
More>>>
Bestway 68077 camping tent Gray, Red Tunnel tent:
The official marketing text of Bestway 68077 camping tent Gray, Red Tunnel tent as supplied by the manufacturer

Sierra Ridge Air X4 Tent
- Flysheet: 190T PolyesterPU3000mm, taped, fire retardant (CPAI-84)
- Mesh: 100% Polyester high density mesh
- Inner: 100% Polyester, breathable
- Inner tent floor: 100% Polyethylene, Fire retardant(CPAI-84)
- Poles: AIRFRAME Air tube system
- Fluorescent guy rope, easily collected by guy rope organizer system
- Contents: one tent, one high pressure pump (P3046B), pegs, one carry bag

Short summary description Bestway 68077 camping tent Gray, Red Tunnel tent:
This short summary of the Bestway 68077 camping tent Gray, Red Tunnel tent data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68077, Inflatable frame, Tunnel tent, 4 person(s), 32.2 lbs (14.6 kg), Gray, Red

Long summary description Bestway 68077 camping tent Gray, Red Tunnel tent:
This is an auto-generated long summary of Bestway 68077 camping tent Gray, Red Tunnel tent based on the first three specs of the first five spec groups.

Bestway 68077. Number of sleeping places: 4 person(s), Frame type: Inflatable frame, Tent fabric waterproof rating: 11.8" (30 cm). Type: Tunnel tent, Product color: Gray, Red, Coloration: Pattern. Width: 106.3" (2700 mm), Depth: 190.9" (4850 mm), Height: 78.7" (2000 mm). Package dimensions (WxDxH): 28.3 x 12.2 x 13" (720 x 310 x 330 mm), Package width: 28.3" (720 mm), Package depth: 13" (330 mm). Package type: Box

Features
Frame type
Inflatable frame
Tent fabric waterproof rating
11.8" (30 cm)
Number of sleeping places *
4 person(s)
Fire retardant canvas
Yes
Waterproof seams
Yes
Intrastat code
63069000
Design
Product color *
Gray, Red
Pocket
Yes
Type *
Tunnel tent
Coloration
Pattern
Mosquito net
Yes
Weight & dimensions
Width
106.3" (2700 mm)
Depth
190.9" (4850 mm)
Height
78.7" (2000 mm)
Weight & dimensions
Weight
32.2 lbs (14.6 kg)
Sleeping area (W x L)
74.8 x 82.7" (1900 x 2100 mm)
Canopy depth
104.3" (2.65 m)
Sleeping area height
74.8" (190 cm)
Packaging data
Package dimensions (WxDxH)
28.3 x 12.2 x 13" (720 x 310 x 330 mm)
Package width
28.3" (720 mm)
Package depth
13" (330 mm)
Package height
12.2" (310 mm)
Packaging content
Carrying case
Yes
Air pump included
Yes
Package type
Box
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
15 pc(s)
Technical details
Package volume
77000 cm³