location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68070 camping chair Camping stool 3 leg(s) Gray, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fold'n Sit Camping Stool
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68070
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138936094
Category:
Chairs and stools for camping.
Camping Chairs Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 68070 camping chair Camping stool 3 leg(s) Gray, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Camping stool
  • - Maximum weight capacity: 231.5 lbs (105 kg)
  • - 3 leg(s)
  • - Carrying case
  • - Gray, Stainless steel
Long product name Bestway 68070 camping chair Camping stool 3 leg(s) Gray, Stainless steel :
The short editorial description of Bestway 68070 camping chair Camping stool 3 leg(s) Gray, Stainless steel

Fold'n Sit Camping Stool
More>>>
Bestway 68070 camping chair Camping stool 3 leg(s) Gray, Stainless steel:
The official marketing text of Bestway 68070 camping chair Camping stool 3 leg(s) Gray, Stainless steel as supplied by the manufacturer

Fold'N Sit Camping Stool
- Easy-fold steel frame for compact storage
- Unit weight: 0.8 kg. Light weight and convenient for outdoor camping
- Weight capacity: 105 kg (231 Lb.)
Content: One chair

Short summary description Bestway 68070 camping chair Camping stool 3 leg(s) Gray, Stainless steel:
This short summary of the Bestway 68070 camping chair Camping stool 3 leg(s) Gray, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68070, 231.5 lbs (105 kg), Camping stool, 3 leg(s), 28.6 oz (810 g), Gray, Stainless steel

Long summary description Bestway 68070 camping chair Camping stool 3 leg(s) Gray, Stainless steel:
This is an auto-generated long summary of Bestway 68070 camping chair Camping stool 3 leg(s) Gray, Stainless steel based on the first three specs of the first five spec groups.

Bestway 68070. Type: Camping stool, Maximum weight capacity: 231.5 lbs (105 kg), Number of legs: 3 leg(s). Weight: 28.6 oz (810 g), Width: 12.2" (310 mm), Depth: 12.2" (310 mm). Package width: 3.94" (100 mm), Package depth: 3.94" (100 mm), Package height: 22" (560 mm). Minimum order quantity: 12 pc(s), Quantity per pallet: 360 pc(s)

Features
Type *
Camping stool
Maximum weight capacity *
231.5 lbs (105 kg)
Number of legs *
3 leg(s)
Product color *
Gray, Stainless steel
Feet material
Steel
Intrastat code
94043000
Weight & dimensions
Width
12.2" (310 mm)
Depth
12.2" (310 mm)
Height
15" (380 mm)
Weight *
28.6 oz (810 g)
Packaging data
Package width
3.94" (100 mm)
Package depth
3.94" (100 mm)
Package height
22" (560 mm)
Package type
Foil bag
Package volume
47000 cm³
Packaging content
Carrying case
Yes
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
360 pc(s)
Brand Image Article code product Stock Price from
Bestway 68069 camping chair 4 leg(s) Gray, Stainless steel Bestway 68069 camping chair 4 leg(s) Gray, Stainless steel
(show image)
68069 Fold 'n Sit Chair