location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Refresher thermal container 15 L Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Refresher 15l Cooler Bag
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68038
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922264
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 07:04:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Refresher thermal container 15 L Turquoise :
The short editorial description of Bestway Refresher thermal container 15 L Turquoise

Refresher 15l Cooler Bag
More>>>
Bestway Refresher thermal container 15 L Turquoise:
The official marketing text of Bestway Refresher thermal container 15 L Turquoise as supplied by the manufacturer

REFRESHER 15L COOLER BAG
- Fabric: 600D polyester
- Lining: PEVA
- Front pocket to put extra effects
- Convenient to carry
- Thermal insulation for approx 4 hours
Content: One cooler bag

Short summary description Bestway Refresher thermal container 15 L Turquoise:
This short summary of the Bestway Refresher thermal container 15 L Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Refresher, 15 L, 4 h, Turquoise, Polyester, Polyethylene-vinyl acetate (PEVA), 600 D

Long summary description Bestway Refresher thermal container 15 L Turquoise:
This is an auto-generated long summary of Bestway Refresher thermal container 15 L Turquoise based on the first three specs of the first five spec groups.

Bestway Refresher. Volume: 15 L, Thermal insulation up to: 4 h, Product color: Turquoise. Width: 10.8" (275 mm), Depth: 7.09" (180 mm), Height: 12.2" (310 mm). Package width: 11.4" (290 mm), Package depth: 3.15" (80 mm), Package height: 12.2" (310 mm). Quantity per pallet: 192 pc(s), Minimum order quantity: 1 pc(s)

Features
Volume *
15 L
Thermal insulation up to *
4 h
Product color *
Turquoise
Material
Polyester
Lining material
Polyethylene-vinyl acetate (PEVA)
Linear mass density
600 D
Handle(s)
Yes
Pocket
Yes
Number of exterior pockets
1
Weight & dimensions
Width
10.8" (275 mm)
Depth
7.09" (180 mm)
Weight & dimensions
Height
12.2" (310 mm)
Weight
12.7 oz (360 g)
Packaging data
Package width
11.4" (290 mm)
Package depth
3.15" (80 mm)
Package height
12.2" (310 mm)
Package volume
146000 cm³
Package type
Blister
Logistics data
Intrastat code
42029298
Quantity per pallet
192 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Article code product Stock Price from
Bestway 68037 thermal container 25 L Black, Gray Bestway 68037 thermal container 25 L Black, Gray
(show image)
68037 Quellor 25l Cooler Bag
Bestway 68036 thermal container 15 L Black, Green Bestway 68036 thermal container 15 L Black, Green
(show image)
68036 Quellor 15l Cooler Bag