location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 61083 inflatable boat 2 person(s) Travel/recreation Raft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Raft
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61083 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138960150 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 61083 inflatable boat 2 person(s) Travel/recreation Raft :
The short editorial description of Bestway 61083 inflatable boat 2 person(s) Travel/recreation Raft

Hydro-Force Raft
More>>>
Bestway 61083 inflatable boat 2 person(s) Travel/recreation Raft:
The official marketing text of Bestway 61083 inflatable boat 2 person(s) Travel/recreation Raft as supplied by the manufacturer

- Deflated Size: 1.65m x 1.07m (65” x 42”)
- Inflated Size: 1.55m x 93cm (61” x 37”)
- 3 air chambers construction
- Quick inflation/deflation screw valves
- Safety valve
- Sturdy pre-tested vinyl
- All around grab rope with built-in grommets
- Inflatable floor for extra comfort
- Sturdy oarlocks
- Tow ring
- Heavy-duty repair patch included
- Contents: One boat, repair patch

Short summary description Bestway 61083 inflatable boat 2 person(s) Travel/recreation Raft:
This short summary of the Bestway 61083 inflatable boat 2 person(s) Travel/recreation Raft data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 61083, Travel/recreation, Raft, Blue, Gray, Vinyl, 2 person(s), 374.8 lbs (170 kg)

Long summary description Bestway 61083 inflatable boat 2 person(s) Travel/recreation Raft:
This is an auto-generated long summary of Bestway 61083 inflatable boat 2 person(s) Travel/recreation Raft based on the first three specs of the first five spec groups.

Bestway 61083. Recommended usage: Travel/recreation, Type: Raft, Product color: Blue, Gray. Width: 47.6" (1210 mm), Length: 89.8" (2280 mm), Weight: 14.2 lbs (6.45 kg). Minimum order quantity: 2 pc(s), Quantity per pallet: 30 pc(s)

Features
Number of persons *
2 person(s)
Recommended usage *
Travel/recreation
Type *
Raft
Maximum weight capacity
374.8 lbs (170 kg)
Motor mount *
No
Product color *
Blue, Gray
Chambers quantity
3
Inflatable floor
Yes
Material *
Vinyl
Tow ring
Yes
Safety valve
Yes
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
16942138981602
Weight & dimensions
Width
47.6" (1210 mm)
Length
89.8" (2280 mm)
Weight
14.2 lbs (6.45 kg)
Package width
27.6" (700 mm)
Package depth
11.8" (300 mm)
Package height
5.51" (140 mm)
Package volume
69000 cm³
Packaging content
Oar(s) included
Yes
Number of oars included
2
Tow rope
Yes
Repair patch included
Yes
Foot pump included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
30 pc(s)