location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68036 thermal container 15 L Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quellor 15l Cooler Bag
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68036 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922240
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:55:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 68036 thermal container 15 L Black, Green :
The short editorial description of Bestway 68036 thermal container 15 L Black, Green

Quellor 15l Cooler Bag
More>>>
Bestway 68036 thermal container 15 L Black, Green:
The official marketing text of Bestway 68036 thermal container 15 L Black, Green as supplied by the manufacturer

QUELLOR 15L COOLER BAG
- Fabric: 600D polyester
- Lining: PEVA
- Convenient to carry
- Thermal insulation for approx 5 hours
Content: One cooler bag

Short summary description Bestway 68036 thermal container 15 L Black, Green:
This short summary of the Bestway 68036 thermal container 15 L Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68036, 15 L, 5 h, Black, Green, Polyester, Polyethylene-vinyl acetate (PEVA), 600 D

Long summary description Bestway 68036 thermal container 15 L Black, Green:
This is an auto-generated long summary of Bestway 68036 thermal container 15 L Black, Green based on the first three specs of the first five spec groups.

Bestway 68036. Volume: 15 L, Thermal insulation up to: 5 h, Product color: Black, Green. Width: 13.8" (350 mm), Depth: 7.48" (190 mm), Height: 7.87" (200 mm). Package width: 1.97" (50 mm), Package depth: 13.8" (350 mm), Package height: 7.87" (200 mm). Quantity per pallet: 288 pc(s), Minimum order quantity: 12 pc(s)

Features
Volume *
15 L
Thermal insulation up to *
5 h
Product color *
Black, Green
Material
Polyester
Lining material
Polyethylene-vinyl acetate (PEVA)
Linear mass density
600 D
Handle(s)
Yes
Pocket
No
Weight & dimensions
Width
13.8" (350 mm)
Depth
7.48" (190 mm)
Weight & dimensions
Height
7.87" (200 mm)
Weight
12 oz (340 g)
Packaging data
Package width
1.97" (50 mm)
Package depth
13.8" (350 mm)
Package height
7.87" (200 mm)
Package volume
114000 cm³
Package type
Blister
Logistics data
Intrastat code
42029298
Quantity per pallet
288 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway Refresher thermal container 15 L Turquoise Bestway Refresher thermal container 15 L Turquoise
(show image)
68038 Refresher 15l Cooler Bag
Bestway 68037 thermal container 25 L Black, Gray Bestway 68037 thermal container 25 L Black, Gray
(show image)
68037 Quellor 25l Cooler Bag