location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N220-01K-WH networking cable White 12000" (304.8 m) Cat6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N220-01K-WH Cat6 Gigabit Bulk UTP Stranded 24 AWG CMR PVC Cable, White, 1000 ft. (304.8 m) TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N220-01K-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196590 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:48:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N220-01K-WH networking cable White 12000" (304.8 m) Cat6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Less impedance and structural return loss than 100 MHz wire
  • - Channel-tested to 250 MHz/1 Gbps communications
  • - High-quality 24 AWG 4-pair stranded copper wire
  • - CMR-rated PVC jacket
  • - Meets IEEE 802.3ab and ANSI/EIA/TIA 568 standards
Guarantee: Lifetime limited
Long product name Tripp Lite N220-01K-WH networking cable White 12000" (304.8 m) Cat6 :
The short editorial description of Tripp Lite N220-01K-WH networking cable White 12000" (304.8 m) Cat6

Cat6 Gigabit Bulk UTP Stranded 24 AWG CMR PVC Cable, White, 1000 ft. (304.8 m) TAA
More>>>
Tripp Lite N220-01K-WH networking cable White 12000" (304.8 m) Cat6:
The official marketing text of Tripp Lite N220-01K-WH networking cable White 12000" (304.8 m) Cat6 as supplied by the manufacturer

Perfect Solution for High-Speed Cat6 Premise Applications
Designed for do-it-yourself custom patch cable assemblies
Delivers speeds up to 250 MHz/1 Gbps
No center spline and overall 0.22 in. diameter makes for easy RJ45 plug termination
Reduces impedance and structural return loss compared to standard 100 MHz wire
Ideal for 10/100/1000 Base-T Ethernet, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, EIA/TIA and Token Ring Type 3 applications

Premium Construction for Superior Performance
Made from 24 AWG copper wire (7 x 32 AWG per conductor)
4-pair stranded UTP
Minimum near-end crosstalk
CMR-rated PVC jacket
Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6, draft 11)

TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite N220-01K-WH networking cable White 12000" (304.8 m) Cat6:
This short summary of the Tripp Lite N220-01K-WH networking cable White 12000" (304.8 m) Cat6 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N220-01K-WH, 12000" (304.8 m), Cat6, White

Long summary description Tripp Lite N220-01K-WH networking cable White 12000" (304.8 m) Cat6:
This is an auto-generated long summary of Tripp Lite N220-01K-WH networking cable White 12000" (304.8 m) Cat6 based on the first three specs of the first five spec groups.

Tripp Lite N220-01K-WH. Cable length: 12000" (304.8 m), Cable standard: Cat6, Data transfer rate: 1000 Mbit/s, Product color: White

Features
Product color *
White
Cable length *
12000" (304.8 m)
Cable standard *
Cat6
Connector 1 *
No
Connector 2 *
No
Connector 1 gender *
No
Connector 2 gender *
No
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3ab
AWG wire size
23
Data transfer rate
1000 Mbit/s
Frequency
550 MHz
Certification
TAA
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
13.4" (340.4 mm)
Package depth
13" (330.2 mm)
Package height
11.2" (284.5 mm)
Package weight
22.9 lbs (10.4 kg)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544.49.1000
Master (outer) case GTIN (EAN/UPC)
10037332196597
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N200-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6 U/UTP (UTP)
(show image)
N200-UR6N-BL N200-UR6N-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR10-BL networking cable Blue 118.1" (3 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR10-BL networking cable Blue 118.1" (3 m) Cat6 U/UTP (UTP)
(show image)
N200-UR10-BL N200-UR10-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6 U/UTP (UTP)
(show image)
N200-UR07-BL N200-UR07-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 7 ft. (2.13 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6 U/UTP (UTP)
(show image)
N200-UR05-BL N200-UR05-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR03-BL networking cable Blue 35.4" (0.9 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR03-BL networking cable Blue 35.4" (0.9 m) Cat6 U/UTP (UTP)
(show image)
N200-UR03-BL N200-UR03-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR01-BL networking cable Blue 11.8" (0.3 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR01-BL networking cable Blue 11.8" (0.3 m) Cat6 U/UTP (UTP)
(show image)
N200-UR01-BL N200-UR01-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N220-01K-GY networking cable Gray 12007.9" (305 m) Cat6 U/UTP (UTP) Tripp Lite N220-01K-GY networking cable Gray 12007.9" (305 m) Cat6 U/UTP (UTP)
(show image)
N220-01K-GY N220-01K-GY Cat6 Gigabit Bulk UTP Stranded 24 AWG CMR PVC Cable, Gray, 1000 ft. (304.8 m) TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N220-01K-BL networking cable Blue 12000" (304.8 m) Cat6 Tripp Lite N220-01K-BL networking cable Blue 12000" (304.8 m) Cat6
(show image)
N220-01K-BL N220-01K-BL Cat6 Gigabit Bulk UTP Stranded 24 AWG CMR PVC Cable, Blue, 1000 ft. (304.8 m) TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N224-01K-WH networking cable White 12000" (304.8 m) Cat6 U/UTP (UTP) Tripp Lite N224-01K-WH networking cable White 12000" (304.8 m) Cat6 U/UTP (UTP)
(show image)
N224-01K-WH N224-01K-WH Cat6 Gigabit Solid Core Plenum-Rated UTP CMP PVC Bulk Ethernet Cable, White, 1000 ft. (304.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N224-01K-GN networking cable Green 12000" (304.8 m) Cat6 U/UTP (UTP) Tripp Lite N224-01K-GN networking cable Green 12000" (304.8 m) Cat6 U/UTP (UTP)
(show image)
N224-01K-GN N224-01K-GN Cat6 Gigabit Solid Core Plenum-Rated UTP CMP PVC Bulk Ethernet Cable, Green, 1000 ft. (304.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)