HP logo

HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105866
Info modified on:
14 Mar 2024, 19:31:18
Guarantee:
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4:

PageWide Enterprise Color 556dn

HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4:

Not inkjet. Not laser. Introducing HP PageWide business printers. Get the best combination of lowest total cost of ownership, print quality, and speed.

Ultimate value for today’s enterprise—HP PageWide Technology delivers the fastest speeds1 and deepest security for the lowest total cost of ownership in its class. Count on productivity and unparalleled multi-level security.

Features

Professional color, breakthrough total cost
- Results you expect and lasting value—breakthrough total cost of ownership, the lowest in its class.
- Print professional-quality color on a variety of papers—perfect for office use.
- Print up to 2.5x more pages9 and replace less often than standard cartridges10 with high-yield options.
- Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.

Enterprise productivity at unmatched speeds
- Wait less and do more with best-in-class speeds—as fast as 75 ppm in color and black-and-white.
- Grab the documents you need and go. This device prints first pages in as fast as 7.1 seconds.
- Optional NFC touch-to-print and encrypted wireless direct help keep mobile printing easy and protected.
- Equip employees to breeze through tasks with the adjustable 4.3-inch (10.9 cm) color touchscreen.

Unparalleled fleet security and management
- Embedded features detect security threats and heal your printer, protecting it from boot up to shutdown.
- Help protect data on the printer and in transit, using more than 100 embedded security features.
- Help build business efficiency with HP Web Jetadmin,13 plus deploy over HP and 175 third-party solutions.
- Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.

Proven technology. Outstanding energy efficiency.
- Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.
- Print up to 16,000 color pages and up to 20,000 black-and-white pages—and go longer between replacements.
- Conserve with HP PageWide Technology—designed to use less energy than any printer in its class.
- Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

Short summary description HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4:

HP PageWide Enterprise Color 556dn, Color, 2400 x 1200 DPI, 4, A4, 80000 pages per month, 50 ppm

Long summary description HP PageWide Enterprise Color 556dn inkjet printer 2400 x 1200 DPI A4:

HP PageWide Enterprise Color 556dn. Color, Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm. Duplex printing. Product color: Gray

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.