location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68030 outdoor backpack 65 L Gray, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dura-Trek 65l Backpack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922134
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 68030 outdoor backpack 65 L Gray, Red :
The short editorial description of Bestway 68030 outdoor backpack 65 L Gray, Red

Dura-Trek 65l Backpack
More>>>
Bestway 68030 outdoor backpack 65 L Gray, Red:
The official marketing text of Bestway 68030 outdoor backpack 65 L Gray, Red as supplied by the manufacturer

DURA-TREK 65L BACKPACK
- Capacity: 65 liters
- Outer fabric: 600D Polyester
- Trim fabric: 600D honeycomb+420D Polyester
- Separate cell for sleeping bag under main compartment
- Pocket for water bladder (water bladder not included)
- Convenient side pockets
- Multiple gear loops and bungee cords for attaching tools and gears
- Sternum strap with emergency whistle
- Hip belt to minimize shoulder weight
Contents: One backpack, one rain cover

Short summary description Bestway 68030 outdoor backpack 65 L Gray, Red:
This short summary of the Bestway 68030 outdoor backpack 65 L Gray, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68030, Top, Gray, Red, Unisex, Polyester, 65 L, 3.44 lbs (1.56 kg)

Long summary description Bestway 68030 outdoor backpack 65 L Gray, Red:
This is an auto-generated long summary of Bestway 68030 outdoor backpack 65 L Gray, Red based on the first three specs of the first five spec groups.

Bestway 68030. Loading opening: Top. Product main color: Gray, Red, Gender: Unisex, Material: Polyester. Volume: 65 L, Weight: 3.44 lbs (1.56 kg), Width: 12.6" (320 mm). Quantity per pack: 1 pc(s). Package width: 23.6" (600 mm), Package depth: 17.7" (450 mm), Package height: 3.15" (80 mm)

Design
Loading opening
Top
Features
Gender
Unisex
Material
Polyester
Product main color *
Gray, Red
Water pouch sleeve
Yes
Gear loop(s)
Yes
Adjustable straps
Yes
Chest strap
Yes
Hip belt
Yes
Carrying handle(s)
Yes
Durable buckle
Yes
Rain cover
Yes
Whistle
Yes
Intrastat code
42029291
Weight & dimensions
Volume *
65 L
Weight *
3.44 lbs (1.56 kg)
Width
12.6" (320 mm)
Depth
8.66" (220 mm)
Height
27.6" (700 mm)
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
23.6" (600 mm)
Package depth
17.7" (450 mm)
Package height
3.15" (80 mm)
Package volume
78000 cm³
Package type
Blister
Logistics data
Quantity per pallet
90 pc(s)
Minimum order quantity
6 pc(s)