location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68012 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Range X3 Tent
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916706
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 68012 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red :
The short editorial description of Bestway 68012 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red

Range X3 Tent
More>>>
Bestway 68012 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red:
The official marketing text of Bestway 68012 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red as supplied by the manufacturer

RANGE X3 TENT
- Fits 3 adults, 1 layer
- High density, anti-insect mesh door and windows
- Fabric: 190T polyester PU600mm coated
- Ground protection: 110G/M2 PE
- Product unit weight: 2.8 kg (6.2 Lb)
- Front shelter design provides extra space
- Inside pocket to store personal effects
Contents: One tent, one carry bag

Short summary description Bestway 68012 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red:
This short summary of the Bestway 68012 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68012, Dome/Igloo tent, 3 person(s), Mosquito net, Black, Blue, Red

Long summary description Bestway 68012 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red:
This is an auto-generated long summary of Bestway 68012 backpacking tent Dome/Igloo tent 3 person(s) Black, Blue, Red based on the first three specs of the first five spec groups.

Bestway 68012. Type: Dome/Igloo tent, Number of sleeping places: 3 person(s), Product color: Black, Blue, Red. Interior material: Polyester. Width: 82.7" (2100 mm), Depth: 82.7" (2100 mm), Height: 47.2" (1200 mm). Package width: 24.4" (620 mm), Package depth: 5.12" (130 mm), Package height: 4.72" (120 mm). Package type: Blister

Features
Type *
Dome/Igloo tent
Number of sleeping places *
3 person(s)
Product color *
Black, Blue, Red
Coloration
Pattern
Tent fabric waterproof rating
23.6" (60 cm)
Number of rooms
1
Mosquito net
Yes
Intrastat code
63069000
Minimum order quantity
1 pc(s)
Material
Interior material
Polyester
Weight & dimensions
Width
82.7" (2100 mm)
Depth
82.7" (2100 mm)
Weight & dimensions
Height
47.2" (1200 mm)
Weight
6.17 lbs (2.8 kg)
Side door width
15.7" (40 cm)
Packaging data
Package width
24.4" (620 mm)
Package depth
5.12" (130 mm)
Package height
4.72" (120 mm)
Package weight
6.19 lbs (2.81 kg)
Packaging content
Carrying case
Yes
Package type
Blister
Technical details
Package volume
62000 cm³
Logistics data
Quantity per pallet
150 pc(s)