location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 21053 swimming goggles Junior Unisex One Size

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inspira Race Goggles
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21053
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914641
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:14
The date of the most recent change of the data-sheet in Icecat's system
21053 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 21053 swimming goggles Junior Unisex One Size :
The short editorial description of Bestway 21053 swimming goggles Junior Unisex One Size

Inspira Race Goggles
More>>>
Bestway 21053 swimming goggles Junior Unisex One Size:
The official marketing text of Bestway 21053 swimming goggles Junior Unisex One Size as supplied by the manufacturer

- Soft comfort-fit silicone eyecups
- Color-tint lenses, polycarbonate lenses with 100% UV protective coating
- Fully adjustable silicone head strap
- Contents: One pair of goggles

Short summary description Bestway 21053 swimming goggles Junior Unisex One Size:
This short summary of the Bestway 21053 swimming goggles Junior Unisex One Size data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 21053, Unisex, One Size, Blue, Gray, White, Polycarbonate, Blue, Gray, White, Polycarbonate

Long summary description Bestway 21053 swimming goggles Junior Unisex One Size:
This is an auto-generated long summary of Bestway 21053 swimming goggles Junior Unisex One Size based on the first three specs of the first five spec groups.

Bestway 21053. Suitable for: Unisex, Size: One Size, Frame color: Blue, Gray, White. Weight: 3.77 oz (107 g). Minimum order quantity: 12 pc(s), Quantity per pallet: 1728 pc(s). Package width: 2.36" (60 mm), Package depth: 8.15" (207 mm), Package height: 2.13" (54 mm)

Features
Age
Junior
Recommended age (min)
14 yr(s)
Frame color *
Blue, Gray, White
Frame material *
Polycarbonate
Lens color *
Blue, Gray, White
Lens material *
Polycarbonate
Ultraviolet (UV) protection
Yes
Strap material *
Silicone
Adjustable goggle strap
Yes
Suitable for *
Unisex
Size *
One Size
Features
Intrastat code
90049010
Weight & dimensions
Weight
3.77 oz (107 g)
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
1728 pc(s)
Packaging data
Package width
2.36" (60 mm)
Package depth
8.15" (207 mm)
Package height
2.13" (54 mm)
Package type
Box
Package volume
26000 cm³