location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 22018 diving mask Tempered glass Blue, Green, Red Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XR-20 Dive Mask
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919158
Category: Diving Masks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:50
The date of the most recent change of the data-sheet in Icecat's system
22018 (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 22018 diving mask Tempered glass Blue, Green, Red Child :
The short editorial description of Bestway 22018 diving mask Tempered glass Blue, Green, Red Child

XR-20 Dive Mask
More>>>
Bestway 22018 diving mask Tempered glass Blue, Green, Red Child:
The official marketing text of Bestway 22018 diving mask Tempered glass Blue, Green, Red Child as supplied by the manufacturer

- Wide-view, tempered glass lens for 180º panoramic view
- Double feathered edge silicone skirt for precision leak-resistant fit
- Fully adjustable, silicone split head strap
- Contents: One mask

Short summary description Bestway 22018 diving mask Tempered glass Blue, Green, Red Child:
This short summary of the Bestway 22018 diving mask Tempered glass Blue, Green, Red Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 22018, Child, Full face mask, Freediving, Tempered glass, Blue, Green, Red, 14 yr(s)

Long summary description Bestway 22018 diving mask Tempered glass Blue, Green, Red Child:
This is an auto-generated long summary of Bestway 22018 diving mask Tempered glass Blue, Green, Red Child based on the first three specs of the first five spec groups.

Bestway 22018. Recommended age group: Child, Construction: Full face mask, Suitable for: Freediving. Package width: 8.86" (225 mm), Package depth: 3.35" (85 mm), Package height: 7.09" (180 mm). Package type: Blister. Minimum order quantity: 12 pc(s), Quantity per pallet: 288 pc(s)

Features
Recommended age (min)
14 yr(s)
Lens material *
Tempered glass
Product color *
Blue, Green, Red
Recommended age group *
Child
Snorkel tube included *
No
Construction *
Full face mask
Suitable for *
Freediving
Adjustable strap
Yes
Dual mask skirt
Yes
Intrastat code
95069990
Technical details
Package volume
41000 cm³
Weight & dimensions
Package width
8.86" (225 mm)
Package depth
3.35" (85 mm)
Package height
7.09" (180 mm)
Package weight
10.5 oz (297 g)
Packaging content
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
288 pc(s)
Brand Image Article code product Stock Price from
Bestway 22044 diving mask Polycarbonate Blue, Gray, Pink Adult Bestway 22044 diving mask Polycarbonate Blue, Gray, Pink Adult
(show image)
22044 Splash Tech Dive Mask