location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75058 inflatable sofa Blue, Gray Vinyl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe Air Couch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75058
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927085
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 75058 inflatable sofa Blue, Gray Vinyl :
The short editorial description of Bestway 75058 inflatable sofa Blue, Gray Vinyl

Deluxe Air Couch
More>>>
Bestway 75058 inflatable sofa Blue, Gray Vinyl:
The official marketing text of Bestway 75058 inflatable sofa Blue, Gray Vinyl as supplied by the manufacturer

Deluxe Air Couch
- Safety valves
- Comfortable flocked surface and sides
- Sturdy Y-beam construction, rigid and stable
- Super comfortable backrest and cup holder design
- Unique rib and surround frame design offers advanced support and helps to eliminate roll offs
- 2 air chambers construction
- Heavy-duty repair patch included
Contents: One couch, repair patch

Short summary description Bestway 75058 inflatable sofa Blue, Gray Vinyl:
This short summary of the Bestway 75058 inflatable sofa Blue, Gray Vinyl data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75058, Blue, Gray, Vinyl, 2 seat(s), 65" (1650 mm), 25.2" (640 mm), 35" (890 mm)

Long summary description Bestway 75058 inflatable sofa Blue, Gray Vinyl:
This is an auto-generated long summary of Bestway 75058 inflatable sofa Blue, Gray Vinyl based on the first three specs of the first five spec groups.

Bestway 75058. Product color: Blue, Gray, Material: Vinyl, Number of seats: 2 seat(s). Width: 65" (1650 mm), Depth: 25.2" (640 mm), Height: 35" (890 mm). Quantity per pallet: 48 pc(s). Minimum order quantity: 2 pc(s). Package width: 15.4" (390 mm), Package depth: 14" (355 mm), Package height: 7.09" (180 mm)

Features
Folding design *
No
Number of seats
2 seat(s)
Flocked top
Yes
Safety valve
Yes
Chambers quantity
2
Cup holder
Yes
Number of cup holders
2
Product color *
Blue, Gray
Material *
Vinyl
Intrastat code
39269097
Weight & dimensions
Width
65" (1650 mm)
Depth
25.2" (640 mm)
Weight & dimensions
Height
35" (890 mm)
Weight
11.3 lbs (5.12 kg)
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
48 pc(s)
Other features
Minimum order quantity
2 pc(s)
Packaging data
Package width
15.4" (390 mm)
Package depth
14" (355 mm)
Package height
7.09" (180 mm)
Package type
Box
Package volume
56000 cm³