location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75054 inflatable sofa Black Vinyl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double 5 in 1 Multifunctional Couch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75054
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924060
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 75054 inflatable sofa Black Vinyl :
The short editorial description of Bestway 75054 inflatable sofa Black Vinyl

Double 5 in 1 Multifunctional Couch
More>>>
Bestway 75054 inflatable sofa Black Vinyl:
The official marketing text of Bestway 75054 inflatable sofa Black Vinyl as supplied by the manufacturer

DOUBLE 5 IN 1 MULTIFUNCTIONAL COUCH
- Safety valves
- Convenient folding design
- Sturdy coil-beam construction
- Multifunctional:
- Double sofa
- Double lounge
- Recliner
- Double bed
- Double layered bed
- Heavy-duty repair patch included
Contents: One couch, repair patch

Short summary description Bestway 75054 inflatable sofa Black Vinyl:
This short summary of the Bestway 75054 inflatable sofa Black Vinyl data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75054, Black, Vinyl, 2 seat(s), Box, 59.8" (1520 mm), 25.2" (640 mm)

Long summary description Bestway 75054 inflatable sofa Black Vinyl:
This is an auto-generated long summary of Bestway 75054 inflatable sofa Black Vinyl based on the first three specs of the first five spec groups.

Bestway 75054. Product color: Black, Material: Vinyl, Number of seats: 2 seat(s). Width: 59.8" (1520 mm), Height: 25.2" (640 mm), Unfolded depth: 74" (188 cm). Minimum order quantity: 3 pc(s), Quantity per pallet: 72 pc(s)

Features
Folding design *
Yes
Number of seats
2 seat(s)
Flocked top
Yes
Safety valve
Yes
Product color *
Black
Material *
Vinyl
Package type
Box
Intrastat code
94018000
Weight & dimensions
Width
59.8" (1520 mm)
Height
25.2" (640 mm)
Weight & dimensions
Unfolded depth
74" (188 cm)
Weight
10.3 lbs (4.65 kg)
Package width
13.8" (350 mm)
Package depth
13" (330 mm)
Package height
4.53" (115 mm)
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
3 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Package volume
46000 cm³