location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Silhouette trampoline ø366cm - black Outdoor Round Coil spring Above ground trampoline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silhouette trampoline ø366cm - black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12.93.12.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717703020212
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
EXIT 12.93.12.00 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EXIT Silhouette trampoline ø366cm - black Outdoor Round Coil spring Above ground trampoline
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Beautiful design
  • - Competitively priced
  • - With a foot protection system
Long product name EXIT Silhouette trampoline ø366cm - black Outdoor Round Coil spring Above ground trampoline :
The short editorial description of EXIT Silhouette trampoline ø366cm - black Outdoor Round Coil spring Above ground trampoline

ø366cm x 183cm, 71.7kg, 120kg max, Galvanized + powdercoated black frame
More>>>
Short summary description EXIT Silhouette trampoline ø366cm - black Outdoor Round Coil spring Above ground trampoline:
This short summary of the EXIT Silhouette trampoline ø366cm - black Outdoor Round Coil spring Above ground trampoline data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Silhouette trampoline ø366cm - black, Above ground trampoline, Round, 264.6 lbs (120 kg), 3 yr(s), Safety net, Black

Long summary description EXIT Silhouette trampoline ø366cm - black Outdoor Round Coil spring Above ground trampoline:
This is an auto-generated long summary of EXIT Silhouette trampoline ø366cm - black Outdoor Round Coil spring Above ground trampoline based on the first three specs of the first five spec groups.

EXIT Silhouette trampoline ø366cm - black. Product type: Above ground trampoline, Placement supported: Outdoor, Maximum user weight: 264.6 lbs (120 kg), Shape: Round, Recommended age (min): 3 yr(s), Safety net, Number of springs: 72, Number of legs: 4 leg(s), Product color: Black

Brand Image Article code product Stock Price from
EXIT

EXIT Silhouette ground trampoline ø427cm with safety net - black Outdoor Round Coil spring Sunken trampoline
(show image)
12.95.14.00 Silhouette ground trampoline ø427cm with safety net - black 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Silhouette ground trampoline ø366cm with safety net - black Outdoor Round Coil spring Sunken trampoline
(show image)
12.95.12.00 Silhouette ground trampoline ø366cm with safety net - black 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Silhouette ground trampoline ø305cm with safety net - black Outdoor Round Coil spring Sunken trampoline
(show image)
12.95.10.00 Silhouette ground trampoline ø305cm with safety net - black 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Silhouette ground trampoline ø244cm with safety net - black Outdoor Round Coil spring Sunken trampoline
(show image)
12.95.08.00 Silhouette ground trampoline ø244cm with safety net - black 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Silhouette ground trampoline ø427cm - black Outdoor Round Coil spring Sunken trampoline
(show image)
12.94.14.00 Silhouette ground trampoline ø427cm - black 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Silhouette ground trampoline ø366cm - black Outdoor Round Coil spring Sunken trampoline
(show image)
12.94.12.00 Silhouette ground trampoline ø366cm - black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 2 distributor(s)