location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 26026 swimming kit Blue, Orange, Yellow Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swim Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26026
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923339
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:57
The date of the most recent change of the data-sheet in Icecat's system
26026 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 26026 swimming kit Blue, Orange, Yellow Child :
The short editorial description of Bestway 26026 swimming kit Blue, Orange, Yellow Child

Swim Set
More>>>
Bestway 26026 swimming kit Blue, Orange, Yellow Child:
The official marketing text of Bestway 26026 swimming kit Blue, Orange, Yellow Child as supplied by the manufacturer

- Soft comfort-fit eyecups
- Clear-view lenses
- Fully adjustable nose bridge and silicone head strap
- Soft comfort-tested silicone swim cap
- For competition or recreational use
- Contents: One pair of goggles, one swim cap

Short summary description Bestway 26026 swimming kit Blue, Orange, Yellow Child:
This short summary of the Bestway 26026 swimming kit Blue, Orange, Yellow Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 26026, Child, Blue, Orange, Yellow, 3 yr(s), 3.53 oz (100 g), 2.36" (60 mm), 8.66" (220 mm)

Long summary description Bestway 26026 swimming kit Blue, Orange, Yellow Child:
This is an auto-generated long summary of Bestway 26026 swimming kit Blue, Orange, Yellow Child based on the first three specs of the first five spec groups.

Bestway 26026. Recommended age group: Child, Product color: Blue, Orange, Yellow, Recommended age (min): 3 yr(s). Weight: 3.53 oz (100 g). Package width: 2.36" (60 mm), Package depth: 8.66" (220 mm), Package height: 1.77" (45 mm). Minimum order quantity: 12 pc(s), Quantity per pallet: 2304 pc(s)

Features
Recommended age (min)
3 yr(s)
Snorkel *
No
Diving fins *
No
Diving mask *
No
Swimming goggles *
Yes
Swimming cap *
Yes
Swimming nose clip *
No
Swimming ear plugs *
No
Product color *
Blue, Orange, Yellow
Adjustable strap
Yes
Recommended age group *
Child
Features
Intrastat code
95062900
Weight & dimensions
Weight
3.53 oz (100 g)
Packaging data
Package width
2.36" (60 mm)
Package depth
8.66" (220 mm)
Package height
1.77" (45 mm)
Package volume
16000 cm³
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
2304 pc(s)
Brand Image Article code product Stock Price from
Bestway 21110 swimming kit Assorted colors Child Bestway 21110 swimming kit Assorted colors Child
(show image)
21110 Hydro-Swim Sparkle n Shine Child 3+ Goggles
Bestway 25039 swimming kit Blue, Pink Child Bestway 25039 swimming kit Blue, Pink Child
(show image)
25039 25039