location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36116 pool/beach float Multicolor Pattern Vinyl Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elephant Spray Ring
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36116
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934274
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:14
The date of the most recent change of the data-sheet in Icecat's system
36116 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 36116 pool/beach float Multicolor Pattern Vinyl Swim ring :
The short editorial description of Bestway 36116 pool/beach float Multicolor Pattern Vinyl Swim ring

Elephant Spray Ring
More>>>
Bestway 36116 pool/beach float Multicolor Pattern Vinyl Swim ring:
The official marketing text of Bestway 36116 pool/beach float Multicolor Pattern Vinyl Swim ring as supplied by the manufacturer

- Safety valves
- Sturdy pre-tested vinyl
- One built-in hand pump
- Contents: One swim ring, one hand pump

Short summary description Bestway 36116 pool/beach float Multicolor Pattern Vinyl Swim ring:
This short summary of the Bestway 36116 pool/beach float Multicolor Pattern Vinyl Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36116, Multicolor, Swim ring, Pattern, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway 36116 pool/beach float Multicolor Pattern Vinyl Swim ring:
This is an auto-generated long summary of Bestway 36116 pool/beach float Multicolor Pattern Vinyl Swim ring based on the first three specs of the first five spec groups.

Bestway 36116. Product color: Multicolor, Product type: Swim ring, Coloration: Pattern. Diameter: 27.2" (69 cm), Height: 24" (610 mm), Weight: 12.3 oz (349 g). Package width: 7.8" (198 mm), Package depth: 7.8" (198 mm), Package height: 1.97" (50 mm). Quantity per pallet: 480 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Multicolor
Coloration *
Pattern
Material *
Vinyl
Product type *
Swim ring
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Safety valve
Yes
Intrastat code
95030095
Weight & dimensions
Diameter
27.2" (69 cm)
Weight & dimensions
Height
24" (610 mm)
Weight
12.3 oz (349 g)
Packaging data
Package width
7.8" (198 mm)
Package depth
7.8" (198 mm)
Package height
1.97" (50 mm)
Package volume
29000 cm³
Package type
Box
Logistics data
Quantity per pallet
480 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 36124 pool/beach float Pink, White Vinyl Swim ring Bestway 36124 pool/beach float Pink, White Vinyl Swim ring
(show image)
36124 36124
Bestway 36114 pool/beach float Multicolor Monochromatic Vinyl Swim ring Bestway 36114 pool/beach float Multicolor Monochromatic Vinyl Swim ring
(show image)
36114 36114
Bestway 36057 pool/beach float Blue, Yellow Pattern Vinyl Swim ring Bestway 36057 pool/beach float Blue, Yellow Pattern Vinyl Swim ring
(show image)
36057 Inflatable Designer Swim Ring Φ76cm