location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 91066 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Ring Pool
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91066
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927108
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:59
The date of the most recent change of the data-sheet in Icecat's system
91066 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 91066 kiddie pool :
The short editorial description of Bestway 91066 kiddie pool

3-Ring Pool
More>>>
Bestway 91066 kiddie pool:
The official marketing text of Bestway 91066 kiddie pool as supplied by the manufacturer

3-RING POOL
- Safety valves
- Sturdy pre-tested vinyl
- 3 equal rings
- Repair patch included
- Designed water capacity: 282 L (74 gal.)
Contents: One pool, repair patch

Short summary description Bestway 91066 kiddie pool:
This short summary of the Bestway 91066 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 91066, 282 L, Round, 2 yr(s), Minnie Mouse, Vinyl, Multicolor

Long summary description Bestway 91066 kiddie pool:
This is an auto-generated long summary of Bestway 91066 kiddie pool based on the first three specs of the first five spec groups.

Bestway 91066. Capacity: 282 L. Shape: Round, Recommended age (min): 2 yr(s), Theme: Minnie Mouse, Material: Vinyl, Product color: Multicolor

Features
Material *
Vinyl
Coloration
Image
Theme
Minnie Mouse
Product color *
Multicolor
Recommended age (min) *
2 yr(s)
Shape
Round
Self-locking safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
282 L
Diameter
59.8" (152 cm)
Weight & dimensions
Height
11.8" (300 mm)
Packaging data
Package type
Box
Package width
9.06" (230 mm)
Package depth
2.76" (70 mm)
Package height
9.45" (240 mm)
Package volume
37000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
288 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Article code product Stock Price from
JILONG

JILONG JL017231NPF kiddie pool
(show image)
JL017231NPF JL017231NPF 0.00
(excl. VAT)
0 (incl. VAT)