location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 91030 pool/beach float Multicolor Image Vinyl Swim vest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swim Vest
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138913521
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:12
The date of the most recent change of the data-sheet in Icecat's system
91030 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 91030 pool/beach float Multicolor Image Vinyl Swim vest :
The short editorial description of Bestway 91030 pool/beach float Multicolor Image Vinyl Swim vest

Swim Vest
More>>>
Bestway 91030 pool/beach float Multicolor Image Vinyl Swim vest:
The official marketing text of Bestway 91030 pool/beach float Multicolor Image Vinyl Swim vest as supplied by the manufacturer

SWIM VEST
- Safety valves
- Sturdy pre-tested vinyl
- 2 quick release adjustable buckles
- Inflatable collar
Contents: One swim vest

Short summary description Bestway 91030 pool/beach float Multicolor Image Vinyl Swim vest:
This short summary of the Bestway 91030 pool/beach float Multicolor Image Vinyl Swim vest data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 91030, Multicolor, Swim vest, Image, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway 91030 pool/beach float Multicolor Image Vinyl Swim vest:
This is an auto-generated long summary of Bestway 91030 pool/beach float Multicolor Image Vinyl Swim vest based on the first three specs of the first five spec groups.

Bestway 91030. Product color: Multicolor, Product type: Swim vest, Coloration: Image. Width: 18.1" (460 mm), Height: 20.1" (510 mm), Weight: 9.77 oz (277 g). Package width: 5.51" (140 mm), Package depth: 8.46" (215 mm), Package height: 1.18" (30 mm). Quantity per pallet: 1152 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Multicolor
Coloration *
Image
Material *
Vinyl
Product type *
Swim vest
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
18.1" (460 mm)
Weight & dimensions
Height
20.1" (510 mm)
Weight
9.77 oz (277 g)
Packaging data
Package width
5.51" (140 mm)
Package depth
8.46" (215 mm)
Package height
1.18" (30 mm)
Package volume
29000 cm³
Package type
Box
Logistics data
Quantity per pallet
1152 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 93522 pool/beach float Multicolor Image Swim vest Bestway 93522 pool/beach float Multicolor Image Swim vest
(show image)
93522 93522
Bestway 91070 pool/beach float Pink, White, Yellow Image Vinyl Swim vest Bestway 91070 pool/beach float Pink, White, Yellow Image Vinyl Swim vest
(show image)
91070 Swim Vest
Bestway 32034 pool/beach float Yellow Monochromatic Swim vest Bestway 32034 pool/beach float Yellow Monochromatic Swim vest
(show image)
32034 Inflatable Swim Safe Vest - Step B