location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 91015 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Play Center
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138906226
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:38
The date of the most recent change of the data-sheet in Icecat's system
91015 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 91015 kiddie pool :
The short editorial description of Bestway 91015 kiddie pool

Play Center
More>>>
Bestway 91015 kiddie pool:
The official marketing text of Bestway 91015 kiddie pool as supplied by the manufacturer

PLAY CENTER
- Safety valves
- Sturdy pre-tested vinyl
- Includes 4 inflatable rings
- Includes 6 play balls
- Inflatable ramp for ball rolling
- Fun for children
- Repair patch included
- Designed water capacity: 151 L (40 gal.)
Contents: One play center, four rings, six play balls, repair patch

Short summary description Bestway 91015 kiddie pool:
This short summary of the Bestway 91015 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 91015, 151 L, 2 yr(s), Mickey Mouse, Vinyl, Multicolor

Long summary description Bestway 91015 kiddie pool:
This is an auto-generated long summary of Bestway 91015 kiddie pool based on the first three specs of the first five spec groups.

Bestway 91015. Capacity: 151 L. Recommended age (min): 2 yr(s), Theme: Mickey Mouse, Material: Vinyl, Product color: Multicolor

Features
Material *
Vinyl
Coloration
Image
Theme
Mickey Mouse
Product color *
Multicolor
Recommended age (min) *
2 yr(s)
Self-locking safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
151 L
Diameter
61.8" (157 cm)
Height
35.8" (910 mm)
Weight
5.84 lbs (2.65 kg)
Thickness
0.00945" (0.24 mm)
Packaging data
Package type
Box
Package width
13" (330 mm)
Package depth
11.8" (300 mm)
Package height
4.33" (110 mm)
Package volume
49000 cm³
Packaging content
Repair patch included
Yes
Packaging content
inflatable toys, 6 x inflatable toys, 4 x rings
Logistics data
Quantity per pallet
80 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Article code product Stock Price from
Bestway 52211 kiddie pool Bestway 52211 kiddie pool
(show image)
52211 Tug Boat Play Pool
Bestway 53061 kiddie pool Bestway 53061 kiddie pool
(show image)
53061 Little Caboose Play Pool