location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52217 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52217
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52217
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934694
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:59
The date of the most recent change of the data-sheet in Icecat's system
52217 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 52217 inflatable toy :
The short editorial description of Bestway 52217 inflatable toy

Helicopter Ball Pit
More>>>
Bestway 52217 inflatable toy:
The official marketing text of Bestway 52217 inflatable toy as supplied by the manufacturer

- Safety valves
- Sturdy pre-tested vinyl
- Great for indoor play
- Includes 50 play balls
- Flexible helix on top
- Repair patch included
- Contents: One ball pit, 50 play balls, repair patch

Short summary description Bestway 52217 inflatable toy:
This short summary of the Bestway 52217 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52217, Inflatable play center, 2 yr(s), Vinyl, Multicolor

Long summary description Bestway 52217 inflatable toy:
This is an auto-generated long summary of Bestway 52217 inflatable toy based on the first three specs of the first five spec groups.

Bestway 52217. Product type: Inflatable play center, Proper use: Indoor, Recommended age (min): 2 yr(s), Safety valve, Material: Vinyl, Product color: Multicolor

Features
Product type *
Inflatable play center
Product color *
Multicolor
Material *
Vinyl
Recommended age (min) *
2 yr(s)
Proper use
Indoor
Suitable for indoor use
Yes
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
50" (1270 mm)
Depth
55.1" (1400 mm)
Height
35" (890 mm)
Thickness
0.0102" (0.26 mm)
Packaging data
Package width
15.7" (400 mm)
Package depth
4.33" (110 mm)
Package height
15.7" (400 mm)
Package weight
6.55 lbs (2.97 kg)
Package type
Box
Package volume
42000 cm³
Packaging content
Inflatable repair kit included
Yes
Packaging content
ball pit
Logistics data
Minimum order quantity
48 pc(s)
Quantity per pallet
2 pc(s)
Brand Image Article code product Stock Price from
Bestway 93520 inflatable toy Bestway 93520 inflatable toy
(show image)
93520 93520