location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52220 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Baby Animal Rocker
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52220
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138936100
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:59
The date of the most recent change of the data-sheet in Icecat's system
52220 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 52220 inflatable toy :
The short editorial description of Bestway 52220 inflatable toy

Baby Animal Rocker
More>>>
Bestway 52220 inflatable toy:
The official marketing text of Bestway 52220 inflatable toy as supplied by the manufacturer

- Adjustable back rest
- Sturdy Handles
- Safety valves
- Sturdy pre-tested vinyl
- Repair patch included
- Contents: One rocker, one backrest, repair patch

Short summary description Bestway 52220 inflatable toy:
This short summary of the Bestway 52220 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52220, Animals, 1 yr(s), Vinyl, Multicolor

Long summary description Bestway 52220 inflatable toy:
This is an auto-generated long summary of Bestway 52220 inflatable toy based on the first three specs of the first five spec groups.

Bestway 52220. Product type: Animals, Proper use: Indoor, Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Handle(s), Safety valve, Material: Vinyl, Product color: Multicolor

Features
Product type *
Animals
Product color *
Multicolor
Material *
Vinyl
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Proper use
Indoor
Suitable for indoor use
Yes
Handle(s)
Yes
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
16.9" (430 mm)
Depth
29.1" (740 mm)
Height
24" (610 mm)
Weight & dimensions
Thickness
0.0102" (0.26 mm)
Packaging data
Package width
7.8" (198 mm)
Package depth
2.76" (70 mm)
Package height
7.8" (198 mm)
Package weight
23.4 oz (664 g)
Package type
Box
Package volume
26000 cm³
Packaging content
Inflatable repair kit included
Yes
Logistics data
Minimum order quantity
8 pc(s)
Quantity per pallet
384 pc(s)
Brand Image Article code product Stock Price from
Bestway 52222 inflatable toy Bestway 52222 inflatable toy
(show image)
52222 Bonk Outs