location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52222 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bonk Outs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52222
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138936025
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:47
The date of the most recent change of the data-sheet in Icecat's system
52222 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 52222 inflatable toy :
The short editorial description of Bestway 52222 inflatable toy

Bonk Outs
More>>>
Bestway 52222 inflatable toy:
The official marketing text of Bestway 52222 inflatable toy as supplied by the manufacturer

- Safety valves
- Sturdy pre-tested vinyl
- 1 air chamber
- Repair patch included
- Adjustable shoulder straps
- Contents: 2 pcs per box, repair patch

Short summary description Bestway 52222 inflatable toy:
This short summary of the Bestway 52222 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52222, 4 yr(s), Vinyl, Blue, Orange

Long summary description Bestway 52222 inflatable toy:
This is an auto-generated long summary of Bestway 52222 inflatable toy based on the first three specs of the first five spec groups.

Bestway 52222. Proper use: Outdoor, Recommended age (min): 4 yr(s), Handle(s), Safety valve, Material: Vinyl, Product color: Blue, Orange

Features
Product color *
Blue, Orange
Material *
Vinyl
Recommended age (min) *
4 yr(s)
Proper use
Outdoor
Suitable for outdoor use
Yes
Handle(s)
Yes
Safety valve
Yes
Chambers quantity
1
Intrastat code
95069990
Weight & dimensions
Height
20.1" (510 mm)
Diameter
35.8" (91 cm)
Thickness
0.00945" (0.24 mm)
Weight & dimensions
Weight
3.84 lbs (1.74 kg)
Packaging data
Package width
11.8" (300 mm)
Package depth
11.8" (300 mm)
Package height
2.95" (75 mm)
Package type
Box
Package volume
46000 cm³
Packaging content
Quantity per pack *
2 pc(s)
Inflatable repair kit included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
150 pc(s)
Brand Image Article code product Stock Price from
Bestway 53353 inflatable toy Bestway 53353 inflatable toy
(show image)
53353 53353
Bestway 52220 inflatable toy Bestway 52220 inflatable toy
(show image)
52220 Baby Animal Rocker
Bestway 52152 inflatable toy Bestway 52152 inflatable toy
(show image)
52152 Inflatable Bop Bags