location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52228 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H20Go! Fun Blobz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52228
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:59
The date of the most recent change of the data-sheet in Icecat's system
52228 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 52228 kiddie pool :
The short editorial description of Bestway 52228 kiddie pool

H20Go! Fun Blobz
More>>>
Bestway 52228 kiddie pool:
The official marketing text of Bestway 52228 kiddie pool as supplied by the manufacturer

- Sturdy pre-tested vinyl
- Water fills through the nozzle on top of the blob, creating a cool surface for playing or lying on
- Connect to a garden hose and water will spray on the blob for additional fun
- Water can be drained through the nozzle on the top or the drain valve at the bottom of the blob
- Heavy-duty repair patch included
- Designed water capacity: 2,688 L (710 gal.)
- Contents: One water blob, heavy-duty repair patch

Short summary description Bestway 52228 kiddie pool:
This short summary of the Bestway 52228 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52228, 2688 L, 3 yr(s), Vinyl, Orange

Long summary description Bestway 52228 kiddie pool:
This is an auto-generated long summary of Bestway 52228 kiddie pool based on the first three specs of the first five spec groups.

Bestway 52228. Capacity: 2688 L. Recommended age (min): 3 yr(s), Hose connection, Material: Vinyl, Product color: Orange

Features
Material *
Vinyl
Coloration
Monochromatic
Product color *
Orange
Recommended age (min) *
3 yr(s)
Water sprayer
Yes
Hose connection
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
2688 L
Width
118.1" (3000 mm)
Depth
157.5" (4000 mm)
Packaging data
Package type
Box
Package width
15.5" (393 mm)
Package depth
5.51" (140 mm)
Package height
15.7" (400 mm)
Package volume
28000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
40 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Article code product Stock Price from
Bestway 53054 kiddie pool Bestway 53054 kiddie pool
(show image)
53054 Play Center Splash & Play Cannon Ball