location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93502 ball pit / ball pit ball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Helicopter Ball Pit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93502
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934618
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:32
The date of the most recent change of the data-sheet in Icecat's system
93502 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 93502 ball pit / ball pit ball :
The short editorial description of Bestway 93502 ball pit / ball pit ball

Helicopter Ball Pit
More>>>
Bestway 93502 ball pit / ball pit ball:
The official marketing text of Bestway 93502 ball pit / ball pit ball as supplied by the manufacturer

HELICOPTER BALL PIT
- Safety valves
- Sturdy pre-tested vinyl
- Flexible propeller on top
- Fun for children
- Includes 25 play balls
- Repair patch included
Contents: One ball pit, 25 play balls, repair patch

Short summary description Bestway 93502 ball pit / ball pit ball:
This short summary of the Bestway 93502 ball pit / ball pit ball data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93502, Vinyl, Multicolor

Long summary description Bestway 93502 ball pit / ball pit ball:
This is an auto-generated long summary of Bestway 93502 ball pit / ball pit ball based on the first three specs of the first five spec groups.

Bestway 93502. Theme: Fisher-Price, Product color: Multicolor, Material: Vinyl. Number of balls: 25

Features
Material *
Vinyl
Product color *
Multicolor
Safety valve
Yes
Product type *
Inflatable ball pit
Recommended age (min) *
2 yr(s)
Theme
Fisher-Price
Intrastat code
95069990
Weight & dimensions
Width *
38.2" (970 mm)
Depth *
53.9" (1370 mm)
Height *
44.1" (1120 mm)
Weight
6.68 lbs (3.03 kg)
Packaging data
Ball pit balls *
Yes
Number of balls
25
Repair patch included
Yes
Package width
15.4" (390 mm)
Package depth
11.8" (300 mm)
Package height
4.92" (125 mm)
Package type
Box
Logistics data
Package volume
35000 cm³
Quantity per pallet
56 pc(s)
Minimum order quantity
2 pc(s)