location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58432 hot tub/spa accessory Hot tub / Spa surround Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lay-Z-Spa Surround
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58432 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138935769
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:42
The date of the most recent change of the data-sheet in Icecat's system
Detail (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 1 year
Long product name Bestway 58432 hot tub/spa accessory Hot tub / Spa surround Gray :
The short editorial description of Bestway 58432 hot tub/spa accessory Hot tub / Spa surround Gray

Lay-Z-Spa Surround
More>>>
Bestway 58432 hot tub/spa accessory Hot tub / Spa surround Gray:
The official marketing text of Bestway 58432 hot tub/spa accessory Hot tub / Spa surround Gray as supplied by the manufacturer

- Inflatable spa surround
- Made of TriTechTM material
- Solid I-beam structure
- Inflate by spa pump or air pump
- Can be connected by velcro which is located on each end
- 3 surrounds form a circle you can assemble around the spa to sit or lie on
- Suitable for round Spa
- Contents: One surround, repair patch

Short summary description Bestway 58432 hot tub/spa accessory Hot tub / Spa surround Gray:
This short summary of the Bestway 58432 hot tub/spa accessory Hot tub / Spa surround Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58432, Hot tub / Spa surround, Bestway, Gray, 78" (1980 mm), 15.7" (400 mm), 15.7" (400 mm)

Long summary description Bestway 58432 hot tub/spa accessory Hot tub / Spa surround Gray:
This is an auto-generated long summary of Bestway 58432 hot tub/spa accessory Hot tub / Spa surround Gray based on the first three specs of the first five spec groups.

Bestway 58432. Product type: Hot tub / Spa surround, Brand compatibility: Bestway, Product color: Gray. Width: 78" (1980 mm), Depth: 15.7" (400 mm), Height: 15.7" (400 mm). Package type: Box, Package width: 19.3" (490 mm), Package depth: 14.6" (370 mm). Quantity per pallet: 28 pc(s), Minimum order quantity: 1 pc(s)

Features
Product type *
Hot tub / Spa surround
Brand compatibility *
Bestway
Product color *
Gray
Intrastat code
63062200
Packaging content
Repair patch included
Yes
Weight & dimensions
Width *
78" (1980 mm)
Depth *
15.7" (400 mm)
Height *
15.7" (400 mm)
Packaging data
Package type
Box
Package width
19.3" (490 mm)
Package depth
14.6" (370 mm)
Package height
8.66" (220 mm)
Package weight
16 lbs (7.25 kg)
Package volume
46000 cm³
Logistics data
Quantity per pallet
28 pc(s)
Minimum order quantity
1 pc(s)