location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93208 playhouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Malibu Playhouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93208
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934854
Category: Playhouses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:48
The date of the most recent change of the data-sheet in Icecat's system
93208 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 93208 playhouse :
The short editorial description of Bestway 93208 playhouse

Malibu Playhouse
More>>>
Bestway 93208 playhouse:
The official marketing text of Bestway 93208 playhouse as supplied by the manufacturer

MALIBU PLAYHOUSE
- Safety valves
- Sturdy pre-tested vinyl
- Two windows
- Inflatable floor provides extra comfort
- Repair patch included
Contents: One house, repair patch

Short summary description Bestway 93208 playhouse:
This short summary of the Bestway 93208 playhouse data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93208, Floorstanding playhouse, 3 yr(s), Blue, Pink

Long summary description Bestway 93208 playhouse:
This is an auto-generated long summary of Bestway 93208 playhouse based on the first three specs of the first five spec groups.

Bestway 93208. Placement supported: Floorstanding playhouse, Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s), Inflatable, Product color: Blue, Pink

Features
Placement supported *
Floorstanding playhouse
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Product color *
Blue, Pink
Material
Vinyl
Inflatable
Yes
Number of windows
2
Theme
Barbie
Intrastat code
95069990
Weight & dimensions
Width *
53.1" (1350 mm)
Depth *
59.1" (1500 mm)
Weight & dimensions
Height *
55.9" (1420 mm)
Packaging data
Package width
15.7" (400 mm)
Package depth
5.12" (130 mm)
Package height
15.7" (400 mm)
Package weight
13.6 lbs (6.18 kg)
Package volume
49000 cm³
Package type
Box
Packaging content
Inflatable repair kit included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
48 pc(s)
Brand Image Article code product Stock Price from
Bestway 68080 playhouse Bestway 68080 playhouse
(show image)
68080 Kids Ball Pit & Play Land
Bestway 52007 playhouse Bestway 52007 playhouse
(show image)
52007 Play House