location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58417 pool part/accessory Filter pump cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Filter Cartridge (III) Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58417
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934205
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 09:03:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58417 pool part/accessory Filter pump cartridge :
The short editorial description of Bestway 58417 pool part/accessory Filter pump cartridge

Filter Cartridge (III) Set
More>>>
Bestway 58417 pool part/accessory Filter pump cartridge:
The official marketing text of Bestway 58417 pool part/accessory Filter pump cartridge as supplied by the manufacturer

- Replacement cartridge for:
- 220-240V~ 5,678 L (1,500 gal.) per hour filter pumps
- 110-120V~ 2,006 L-5,678 L (530 gal. -1,500 gal.) per hour filter pumps
- Easy to clean
- Contents: Three filter cartridges

Short summary description Bestway 58417 pool part/accessory Filter pump cartridge:
This short summary of the Bestway 58417 pool part/accessory Filter pump cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58417, Filter pump cartridge, Blue, White, 5678 l/h, 3 pc(s), Blister, 12" (305 mm)

Long summary description Bestway 58417 pool part/accessory Filter pump cartridge:
This is an auto-generated long summary of Bestway 58417 pool part/accessory Filter pump cartridge based on the first three specs of the first five spec groups.

Bestway 58417. Product type: Filter pump cartridge, Product color: Blue, White. Filtration capacity: 5678 l/h. Quantity per pack: 3 pc(s), Package type: Blister, Package width: 12" (305 mm). Minimum order quantity: 2 pc(s), Quantity per pallet: 176 pc(s)

Features
Product type *
Filter pump cartridge
Product color
Blue, White
Intrastat code
84219900
Ergonomics
Easy to clean
Yes
Performance
Filtration capacity
5678 l/h
Packaging data
Quantity per pack
3 pc(s)
Package type
Blister
Package width
12" (305 mm)
Package depth
4.17" (106 mm)
Package height
7.99" (203 mm)
Package volume
17000 cm³
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
176 pc(s)
Brand Image Article code product Stock Price from
Bestway 58012 pool part/accessory Filter pump cartridge Bestway 58012 pool part/accessory Filter pump cartridge
(show image)
58012 Filter Cartridge III
Bestway 58418 pool part/accessory Filter cartridge cleaner Bestway 58418 pool part/accessory Filter cartridge cleaner
(show image)
58418 Filter Cartridge (IV) Set