location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58251 pool part/accessory Ground cloth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ground Cloth
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58251
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918939
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58251 pool part/accessory Ground cloth :
The short editorial description of Bestway 58251 pool part/accessory Ground cloth

Ground Cloth
More>>>
Bestway 58251 pool part/accessory Ground cloth:
The official marketing text of Bestway 58251 pool part/accessory Ground cloth as supplied by the manufacturer

- All new durable material
- Provides extra protection for the bottom of the pool
- Fits 4.88m (16’) Power Steel™ Frame Pools
- Contents: One ground cloth

Short summary description Bestway 58251 pool part/accessory Ground cloth:
This short summary of the Bestway 58251 pool part/accessory Ground cloth data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58251, Ground cloth, Blue, 192.1" (4.88 m), Power Steel, 1 pc(s), Box

Long summary description Bestway 58251 pool part/accessory Ground cloth:
This is an auto-generated long summary of Bestway 58251 pool part/accessory Ground cloth based on the first three specs of the first five spec groups.

Bestway 58251. Product type: Ground cloth, Product color: Blue, Pool diameter (max): 192.1" (4.88 m). Quantity per pack: 1 pc(s), Package type: Box, Package width: 11.7" (298 mm). Minimum order quantity: 4 pc(s), Quantity per pallet: 120 pc(s)

Features
Product type *
Ground cloth
Product color
Blue
Pool diameter (max)
192.1" (4.88 m)
Intrastat code
39269097
Suitable for
Power Steel
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Packaging data
Package width
11.7" (298 mm)
Package depth
4.33" (110 mm)
Package height
11.5" (292 mm)
Package weight
4.5 lbs (2.04 kg)
Package volume
47000 cm³
Logistics data
Minimum order quantity
4 pc(s)
Quantity per pallet
120 pc(s)