location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fast Set 57294 above ground pool Framed/inflatable pool Round 12362 L Blue, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fast Set
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4.57m x 1.07m Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57294 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138929850 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Fast Set 57294 above ground pool Framed/inflatable pool Round 12362 L Blue, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Aboveground swimming pool kit
  • - Installation usually takes approximately 10 minutes with 2-3 people excluding earthworks and filling
  • - Set-up is as easy as 1-2-3
  • - Dimensions-Capacities 80%: 12,362L/3,266gal
  • - Contents: One pool, filter pump, ladder, pool cover, ground cloth, repair patch
  • - Flowclear™ Filter Pump, Pump's water flow rate (pump capacity): 2,006 L/h (530 gal./h), Integrated pool system water flow rate (system flow rate): 1,817 l/h (480 Gal./h)
  • - CE, TÜV Rheinland, 220-240V ̴, 29W
  • - Pool Cover, Includes Ropes To Secure Cover, Drain Holes To Prevent Water From Accumulating
  • - Ground Cloth, Provides Extra Protection For The Bottom Of The Pool
  • - Pool Ladder 1.07m (42""), Rust-resistant metal frame, Heavy-duty plastic steps
  • - EN16582-1; EN16582-3 & EN16713-1; EN16713-2; EN16713-3
Long product name Bestway Fast Set 57294 above ground pool Framed/inflatable pool Round 12362 L Blue, Gray :
The short editorial description of Bestway Fast Set 57294 above ground pool Framed/inflatable pool Round 12362 L Blue, Gray

Fast Set 4.57m x 1.07m Blue
More>>>
Short summary description Bestway Fast Set 57294 above ground pool Framed/inflatable pool Round 12362 L Blue, Gray:
This short summary of the Bestway Fast Set 57294 above ground pool Framed/inflatable pool Round 12362 L Blue, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Fast Set 57294, 12362 L, Framed/inflatable pool, Ladder, Blue, Gray

Long summary description Bestway Fast Set 57294 above ground pool Framed/inflatable pool Round 12362 L Blue, Gray:
This is an auto-generated long summary of Bestway Fast Set 57294 above ground pool Framed/inflatable pool Round 12362 L Blue, Gray based on the first three specs of the first five spec groups.

Bestway Fast Set 57294. Pool type: Framed/inflatable pool, Shape: Round, Capacity: 12362 L. Filtration capacity: 2000 l/h, Pump power: 29 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 42.1" (107 cm). Height: 42.1" (1070 mm), Outer diameter: 179.9" (4.57 m). Package width: 17.5" (445 mm), Package depth: 14.2" (360 mm), Package height: 45.3" (1150 mm)

Features
Pool type *
Framed/inflatable pool
Shape *
Round
Capacity *
12362 L
Maximum water level
33.9" (86 cm)
Product color *
Blue, Gray
Maximum flow rate
1817 l/h
Material
PVC
Inflate type
Partial
Cover
Yes
Intrastat code
95069990
Assembly time
10 min
Number of persons required for set up
3 person(s)
Certification
CE, TÜV Rheinland
Filtering
Filter pump included
Yes
Filtration capacity
2000 l/h
Pump power
29 W
Pump voltage
220 - 240 V
Hose diameter
1.26" (3.2 cm)
Filter kit included
Yes
Filtering
Water filter type
Cartridge filter
Ladder
Ladder
Yes
Ladder frame material
Metal
Ladder step material
Plastic
Ladder height
42.1" (107 cm)
Technical details
Package volume
184000 cm³
Weight & dimensions
Height
42.1" (1070 mm)
Outer diameter
179.9" (4.57 m)
Packaging data
Package width
17.5" (445 mm)
Package depth
14.2" (360 mm)
Package height
45.3" (1150 mm)
Package weight
88.8 lbs (40.3 kg)
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
6 pc(s)
Minimum order quantity
1 pc(s)