location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 68793 video cable adapter 3.94" (0.1 m) VGA (D-Sub) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68793
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68793 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849687938 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:55:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 68793 video cable adapter 3.94" (0.1 m) VGA (D-Sub) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDMI™-to-VGA-Adapter for expanding a notebook screen with a VGA monitor
  • - Supports Full HD resolutions of 1080p (60 Hz) on an external display (HDCP-compliant)
  • - Display adapter converts HDMI™ input signal to analogue VGA signal
  • - Suitable for connecting a laptop to external display devices such as projectors, LCD monitors and TVs
  • - Goobay adapter incl. sound transmission via 3.5 mm jack cable
  • - Standardised, precision-fit connectors guarantee a perfect signal transmission, clear sound and razor-sharp video and picture quality
  • - Compact size of the HDMI™-VGA-Adapter allows for easy transport in the laptop bag
Long product name Goobay 68793 video cable adapter 3.94" (0.1 m) VGA (D-Sub) HDMI Type A (Standard) Black :
The short editorial description of Goobay 68793 video cable adapter 3.94" (0.1 m) VGA (D-Sub) HDMI Type A (Standard) Black

HDMI to VGA adaptor
More>>>
Short summary description Goobay 68793 video cable adapter 3.94" (0.1 m) VGA (D-Sub) HDMI Type A (Standard) Black:
This short summary of the Goobay 68793 video cable adapter 3.94" (0.1 m) VGA (D-Sub) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 68793, 3.94" (0.1 m), VGA (D-Sub), HDMI Type A (Standard), Male, Female, Straight

Long summary description Goobay 68793 video cable adapter 3.94" (0.1 m) VGA (D-Sub) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Goobay 68793 video cable adapter 3.94" (0.1 m) VGA (D-Sub) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Goobay 68793. Cable length: 3.94" (0.1 m), Connector 1: VGA (D-Sub), Connector 2: HDMI Type A (Standard)

Country Distributor
Deutschland 2 distributor(s)