location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 5145246 blank DVD 4.7 GB DVD-R 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discproducer Mediakit CMC DVD-R WaterShield Media 4.7GB (1200 pcs) + Inkset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5145246
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946630946
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 08:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson 5145246 blank DVD 4.7 GB DVD-R 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD-R 4.7 GB
  • - Printable
  • - 1 pc(s)
Long product name Epson 5145246 blank DVD 4.7 GB DVD-R 1 pc(s) :
The short editorial description of Epson 5145246 blank DVD 4.7 GB DVD-R 1 pc(s)

Discproducer Mediakit CMC DVD-R WaterShield Media 4.7GB (1200 pcs) Inkset
More>>>
Short summary description Epson 5145246 blank DVD 4.7 GB DVD-R 1 pc(s):
This short summary of the Epson 5145246 blank DVD 4.7 GB DVD-R 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 5145246, DVD-R, Printable, 1 pc(s), 4.7 GB

Long summary description Epson 5145246 blank DVD 4.7 GB DVD-R 1 pc(s):
This is an auto-generated long summary of Epson 5145246 blank DVD 4.7 GB DVD-R 1 pc(s) based on the first three specs of the first five spec groups.

Epson 5145246. Native capacity: 4.7 GB, Type: DVD-R, Quantity per pack: 1 pc(s). Package width: 16.9" (430 mm), Package depth: 17.7" (450 mm), Package height: 13.4" (340 mm)

Features
Native capacity *
4.7 GB
Type *
DVD-R
Quantity per pack *
1 pc(s)
Printable
Yes
Country of origin
Taiwan
Packaging data
Package width
16.9" (430 mm)
Package depth
17.7" (450 mm)
Package height
13.4" (340 mm)
Package weight
0.818 oz (23.2 g)
Logistics data
Harmonized System (HS) code
85234190
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)