location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF253XM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780321362 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 631450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 02:32:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 201X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~2,300 pages), 1 Magenta (~2,300 pages), 1 Yellow (~2,300 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get more high-quality prints from your printer or MFP.[2] Original HP Toner cartridges with JetIntelligence match your printer’s high-speed performance and increase efficiency. Go with toner that works best with your printer—Original HP.
  • - Ideal for producing more of the vibrant, high-quality color documents you need—page after page—at the speeds your printer was built for.
  • - Depend on Original HP 201X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 3 toner cartridges; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges :
The short editorial description of HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges

201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges
More>>>
HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
The official marketing text of HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges as supplied by the manufacturer

Ideal for producing more of the vibrant, high-quality color documents you need—page after page—at the speeds your printer was built for.

Count on Original HP High Yield Toner cartridges with JetIntelligence for more professional-quality prints, excellent performance at high speeds, and innovative anti-fraud protection—technology unique to HP.[2]

Short summary description HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
This short summary of the HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges, 2300 pages, Cyan, Magenta, Yellow, 3 pc(s)

Long summary description HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges. Color toner page yield: 2300 pages, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro M252, M274, M277
Quantity per pack *
3 pc(s)
Cartridge capacity
High (XL) Yield
Color toner page yield *
2300 pages
Type *
Original
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
CF253XM
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.3" (363 mm)
Depth
11.3" (288 mm)
Height
4.37" (111 mm)
Weight
3.51 lbs (1.59 kg)
Package width
14.3" (363 mm)
Package depth
11.3" (288 mm)
Package height
4.37" (111 mm)
Weight & dimensions
Package weight
4.96 lbs (2.25 kg)
Technical details
Box contents
3 toner cartridges; Recycling guide
Maximum number of stacking cartons
40 pc(s)
Master (outer) cases per pallet layer (EU)
8 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
8.66 oz (245.5 g)
EUR-pallet weight
6.46 oz (183 g)
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of cartons per pallet
100 pc(s)
Quantity per pallet
100 pc(s)
Quantity per EUR-pallet
72 pc(s)
Other features
Pallet dimensions (W x D x H)
45.9 x 37.4 x 49.4" (1166 x 950 x 1254 mm)
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
45.9 x 37.4 x 49.4"
Pallet weight (imperial)
540 lbs
Pallet size (EU)
45.9 x 29 x 45.2" (1166 x 736 x 1148 mm)
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Deutschland 2 distributor(s)
Polska 2 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 201X 3-pack High Yield Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
Disclaimer

[2] Based on cartridge yields for HP 131A compared with HP 201X Original HP Toner Cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[4] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.