location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PA-BU-001 printer/scanner spare part Battery 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA-BU-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA-BU-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766769167 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:51:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PA-BU-001 printer/scanner spare part Battery 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Device compatibility: Label printer
  • - Brand compatibility: Brother
  • - White
  • - Lithium-Ion (Li-Ion)
  • - Quantity per pack: 1
Long product name Brother PA-BU-001 printer/scanner spare part Battery 1 pc(s) :
The short editorial description of Brother PA-BU-001 printer/scanner spare part Battery 1 pc(s)

Rechargeable Li-ion battery base for QL-810W/QL-820NWB
More>>>
Brother PA-BU-001 printer/scanner spare part Battery 1 pc(s):
The official marketing text of Brother PA-BU-001 printer/scanner spare part Battery 1 pc(s) as supplied by the manufacturer

- Rechargeable Li-ion battery base for QL-810W and QL-820NWB;
- Built-in high-capacity Li-ion battery;
- Fast charge time of 2 hours 30 minutes or less;
- Prints 4,300 labels (mono) or 1,400 (2 colour) (continuous printing using USB when fully charged).

Short summary description Brother PA-BU-001 printer/scanner spare part Battery 1 pc(s):
This short summary of the Brother PA-BU-001 printer/scanner spare part Battery 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PA-BU-001, Battery, White, 1 pc(s)

Long summary description Brother PA-BU-001 printer/scanner spare part Battery 1 pc(s):
This is an auto-generated long summary of Brother PA-BU-001 printer/scanner spare part Battery 1 pc(s) based on the first three specs of the first five spec groups.

Brother PA-BU-001. Type: Battery, Device compatibility: Label printer, Brand compatibility: Brother, Compatibility: Brother QL-810W, QL-820NWB, Product color: White. Quantity per pack: 1 pc(s)

Features
Type *
Battery
Device compatibility *
Label printer
Brand compatibility *
Brother
Compatibility *
Brother QL-810W, QL-820NWB
Product color
White
Features
Battery technology
Lithium-Ion (Li-Ion)
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)