location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 72317 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72317
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72317 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849723179
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 72317 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High-definition signal transmission with up to 4K @ 60 Hz (2160p)
  • - Connection cable with a max. transmission rate of up to 18 Gbit/s
  • - Gold-plated HDMI™ plugs and advanced technology guarantee perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The premium HDMI™ High Speed cable links TVs and monitors with game consoles such as PlayStation or Xbox, as well as beamers, projectors and streaming receivers, e.g. Amazon Fire TV or Apple TV
  • - HDMI™ connection for current features such as 21:9 CinemaScope aspect ratio, ARC (Audio Return Channel), HDCP or 3D content in 4K
  • - Goobay 4K cable transmits network connection and replaces additional ethernet cable
  • - Supported colour spaces: Deep Color (36 Bit), x.v.Colour (xvYCC), YCbCr 4:4:4
Long product name Goobay 72317 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black, Blue :
The short editorial description of Goobay 72317 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black, Blue

Premium HDMI cable with Ethernet
More>>>
Short summary description Goobay 72317 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black, Blue:
This short summary of the Goobay 72317 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 72317, 59.1" (1.5 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black, Blue

Long summary description Goobay 72317 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black, Blue:
This is an auto-generated long summary of Goobay 72317 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black, Blue based on the first three specs of the first five spec groups.

Goobay 72317. Cable length: 59.1" (1.5 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product color: Black, Blue

Brand Image Article code product Stock Price from
Goobay

Goobay 72315 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) Black
(show image)
72315 72315 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 70300 HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) Blue
(show image)
70300 70300 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay HDMI 0.5m HDMI cable 19.7" (0.5 m) HDMI Type A (Standard) Black
(show image)
69912 HDMI 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 31913 HDMI cable 39.4" (1 m) HDMI Type A (Standard) Black
(show image)
31913 High Speed HDMI 360° Cable with Ethernet, 1 m, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)