location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-ANNY internal solid state drive 3.84 TB 2.5" SAS MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-ANNY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-ANNY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063983674
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 400-ANNY internal solid state drive 3.84 TB 2.5" SAS MLC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.84 TB 2.5" SAS
  • - MLC
  • - Component for: Server/workstation
Long product name DELL 400-ANNY internal solid state drive 3.84 TB 2.5" SAS MLC :
The short editorial description of DELL 400-ANNY internal solid state drive 3.84 TB 2.5" SAS MLC

3.84TB Solid State Drive SAS Mix Use MLC 12Gbps 2.5in Hot-plug Drive, 3.5in HYB CARR, PX04SV, Cus Kit
More>>>
Short summary description DELL 400-ANNY internal solid state drive 3.84 TB 2.5" SAS MLC:
This short summary of the DELL 400-ANNY internal solid state drive 3.84 TB 2.5" SAS MLC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-ANNY, 3.84 TB, 2.5", 12 Gbit/s

Long summary description DELL 400-ANNY internal solid state drive 3.84 TB 2.5" SAS MLC:
This is an auto-generated long summary of DELL 400-ANNY internal solid state drive 3.84 TB 2.5" SAS MLC based on the first three specs of the first five spec groups.

DELL 400-ANNY. SSD capacity: 3.84 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation

Features
SSD capacity *
3.84 TB
SSD form factor *
2.5"
Interface *
SAS
Memory type *
MLC
Component for *
Server/workstation
Data transfer rate
12 Gbit/s
Hot-swap
Yes
Packaging data
Storage drive adapter included
Yes
Storage drive adapter type
2.5" - 3.5"
Bundled software
3.84TB SAS SSD, MLC 2.5"/ 3.5" Hot-plug
Other features
Compatible products
PowerEdge R730, PowerEdge T630
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 400-ANNY internal solid state drive 3.84 TB 2.5" SAS MLC:
Disclaimer

Actual configuration might differ from illustration