Samsung logo

Samsung QM75F 75" LED 500 cd/m² 4K Ultra HD Black 24/7

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164652
Info modified on:
14 Jun 2024, 00:20:05
Long product name Samsung QM75F 75" LED 500 cd/m² 4K Ultra HD Black 24/7:

75" LED, 3840x2160, 500 cd/m², 10W + 10W, 16:9, 4000:1, 8 ms, DVI-I, Display Port x 2, HDMI x 4, USB, RJ45

Samsung QM75F 75" LED 500 cd/m² 4K Ultra HD Black 24/7:

Multi-Screen Delivers Multiple Messages
The Picture by Picture function allows you to display up to 4 content feeds at once, each supporting Full HD 1080p resolution. It’s ideal for displaying multiple messages in retail advertising or for videoconferencing in corporate scenarios.

Non-Glare Panel for Improved Visibility
The non-glare panel features 500nit brightness to improve visibility of your message.

Reliable 24/7 Around the Clock Operation
Innovative Samsung cooling technologies allow your message to be displayed with highly reliable 24/7 continuous operation. So your business can meet 24/7 operating requirements in venues ranging from retail stores and public spaces to Command & Control facilities.

Stunning 4K UHD Picture Quality
3840 x 2160 UHD resolution (4x the number pixels of Full HD 1080p) delivers life-like image quality. Experience a high-impact way to communicate in retail spaces, hospitality, corporate boardrooms, healthcare environments and more.

Impactful 75" Screen
The QM75F features a big, beautiful 75" UHD panel, for engaging images and messages that cannot be ignored. Imagine the possibilities.

Short summary description Samsung QM75F 75" LED 500 cd/m² 4K Ultra HD Black 24/7:

Samsung QM75F, 75", LED, 3840 x 2160 pixels, 24/7

Long summary description Samsung QM75F 75" LED 500 cd/m² 4K Ultra HD Black 24/7:

Samsung QM75F. Display diagonal: 75", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 24/7. Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.