location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C400V_DNM laser printer Color 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Versalink C400 A4 35 / 35Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C400V_DNM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205842371 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C400V_DNM laser printer Color 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The new benchmark in color printing with easy cloud and mobile connectivity
  • - Superior color print quality distinguishes your business from all the rest
Long product name Xerox VersaLink C400V_DNM laser printer Color 600 x 600 DPI A4 Wi-Fi :
The short editorial description of Xerox VersaLink C400V_DNM laser printer Color 600 x 600 DPI A4 Wi-Fi

35 ppm, Duplex, 600x600 dpi, 1.05 GHz, 2 GB, Gigabit Ethernet, Wi-Fi, NFC, 705W, 220-240 V, 50/60 Hz, 26 kg
More>>>
Xerox VersaLink C400V_DNM laser printer Color 600 x 600 DPI A4 Wi-Fi:
The official marketing text of Xerox VersaLink C400V_DNM laser printer Color 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Powerful performance and peace of mind.
Right out of the box, you’ll count on your VersaLink C400 or C405 to consistently and flawlessly perform the tasks that make your business work more efficiently. From
IT-free installation wizards, to step-by-step configuration options, you’re ready to go –
hassle free.

VersaLink devices are loaded with features and time-saving Xerox technologies designed
to speed up information sharing and reduce inefficient workflows. Ensure information
accuracy with Scan and Fax preview, and do more with scanned documents with built-in
optical character recognition (OCR).

When it comes to safeguarding critical documents and data, VersaLink devices deliver
a spectrum of stringent security features, including Secure Print and card authentication
to control access.

With the VersaLink C400 and C405, you can be confident that your documents will look
their best – making you look your best – giving you the confidence you need when presenting
to your customers.

Easy, efficient and entirely new.
With the customisable, capacitive 5-inch colour touchscreen, you can tap, swipe and
pinch your way through tasks and functions with mobile-like ease.

Preloaded Xerox® ConnectKey® Apps help optimise office efficiency, and on-screen
access to the extensive Xerox® App Gallery provides expanded functionality – like the
Xerox® Easy Translator Service app, which quickly translates scanned documents into
numerous languages.

Speed through tasks by saving common settings as presets for simple, single-touch job
setup. With Simple ID, individual users and groups enter a user ID and password once,
and then enjoy fast, secure, easy access to task-specific presets and commonly used apps
on a personalised home screen.

Freedom, and appbased functionality.
The VersaLink C400 Colour Printer and VersaLink C405 Colour Multifunction Printer
gives you the freedom to work where and how you want – with out-of-the-box direct
connectivity to Google Drive™, Microsoft® OneDrive® and DropBox™, and access to
additional options through the Xerox® App Gallery.

The ability to connect and print from multiple devices is key for today’s worker,
and VersaLink devices meet the challenge with optional Wi-Fi and Wi-Fi Direct, plus
Apple® AirPrint®, Google Cloud Print™, Xerox® Print Service Plug-in for Android™, Near
Field Communication (NFC) Tap-to-Pair and Mopria®.

Short summary description Xerox VersaLink C400V_DNM laser printer Color 600 x 600 DPI A4 Wi-Fi:
This short summary of the Xerox VersaLink C400V_DNM laser printer Color 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C400V_DNM, Color, 600 x 600 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description Xerox VersaLink C400V_DNM laser printer Color 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Xerox VersaLink C400V_DNM laser printer Color 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Xerox VersaLink C400V_DNM. Color. Number of print cartridges: 4, Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: Black, White

ConnectKey Overview
ConnectKey Overview

Work and print smarter than ever before.

Mobile & cloud
Mobile & cloud

Mobile and cloud ready printers for a connected workforce.

Security
Security

A comprehensive and proactive approach to security.

Apps
Apps

More productive ways to work with a gateway to new possibilities.

User Interface
User Interface

Intuitive and personalised — feel right at home instantly.

Sustainability
Sustainability

Reducing environmental impact through innovation.

Printing
Print speed (color, normal quality, A4/US Letter)
35 ppm
Color *
Yes
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
23 ppm
Duplex print speed (color, normal quality, A4/US Letter)
23 ppm
Warm-up time
6 s
Warm-up time (from sleep mode)
6 s
Time to first page (black, normal)
12 s
Time to first page (color, normal)
13 s
Secure printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
85000 pages per month
Recommended duty cycle
0 - 5000 pages per month
Printing colors *
Black, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5e, PCL 6, PDF 1.5, PostScript 3, TIFF, XPS
Printer fonts
PCL, PostScript, Windows
PCL fonts
83
Number of PostScript fonts
136
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum number of input trays
2
Maximum input capacity
700 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead
ISO A-series sizes (A0...A9) *
A4
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Network
Security algorithms
256-bit AES, 256-bit WEP
Supported network protocols (IPv4)
TCP/IP: HTTP/HTTPS, LPR/LPD, IPv4/IPv6, WSD LDAP
Management protocols
Apple Bonjour, Email alerts, Xerox CentreWare Web, Xerox Embedded Web Server
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Internal memory *
2048 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
53.1 dB
Noise level (ready)
29.2 dB
Sound power level (printing)
6.88 dB
Sound power level (standby)
5 dB
Design
Market positioning *
Business
Product color *
Black, White
Built-in display *
Yes
Display
LCD
Color display
Yes
Power
Power consumption (printing) *
705 W
Power consumption (standby)
76 W
Power consumption (PowerSave)
4 W
Current rating
6 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 23, Oracle Linux 7.0, RedHat EL Linux, SuSE Linux 12.0
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012
Other operating systems supported
HP-UX 11
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
19.3" (491 mm)
Depth
19.2" (488 mm)
Height
15.7" (399 mm)
Weight
57.3 lbs (26 kg)
Packaging data
Package width
24.7" (627 mm)
Package depth
25.1" (638 mm)
Package height
20.7" (526 mm)
Package weight
68.3 lbs (31 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Cables included
AC
Other features
Bidirectional
Yes
Compatibility
VersaLink C400
First page out (black&white, A4, ready)
60 s
Languages support
CAT, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, HRV, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish, Ukrainian
Recommended monthly print volume
8500 pages
Source Testseek summary Average rating
Reviews
Updated:
2017-10-16 01:41:12
Uk has collected 5 expert reviews for Xerox VersaLink C400 A4 35 / 35Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
itpro.co.uk
Updated:
2017-10-19 07:20:05
Sign up for our daily newsletter Xerox' ConnectKey is designed to make its VersaLink printers smarter and more secure and the new C400 brings this technology firmly within the budgets of SMBs. This affordable A4 colour laser comes ConnectKey-ready, allow...
Good Excellent print speeds and quality, Great range of apps, Generous warranty...
Bad Slightly noisy...
Bottom line The VersaLink C400 is a great choice for SMBs that want top-notch colour quality, good print speeds and plenty of mobile and cloud printing options...
100%
techradar.com
Updated:
2019-11-14 19:21:45
The Xerox VersaLink C400DN is a colour laser printer aimed at the busy small to medium sized business. It offers the same high paper capacity and premium features found on Xerox's serious freestanding office printers in a more compact desktop design, albe...
Good 550-sheet paper tray, Smartphone-style interface, Vivid Pantone colour, Plenty of toner on board...
Bad Wi-Fi costs extra, Bulky and heavy, Intermittent fan noise, Touchscreen is slow...
Bottom line For a print-only device, the Xerox VersaLink C400DN is rather expensive and its long list of features will be considered overkill for the small office. In the long run, however, your print costs will be low thanks to the generous amount of toner included...
80%
expertreviews.co.uk
Updated:
2019-11-14 19:21:45
Behind the headline specifications there’s a raft of security features, and Xerox’s typically comprehensive OS support, spanning Windows, macOS, Linux, Citrix and more. Control is via a huge touchscreen that juts out from the side of the printer, which co...
Good Fluid touchscreen, Fast printing times, Prints are super high quality...
Bad Tricky to set up, Bit too big for most home offices...
Bottom line The C400DN isn't quite as effortless to set up as the C405DN, but once installed it's equally unbeatable. It might be overkill for all but the busiest home office, but if you've got the space and money for a heavy duty colour laser, it's a great choice.Xe...
100%
betterbuys.com
Updated:
2017-10-16 01:41:12
Xerox debuted its new line of printers and MFPs targeted for the small-to-medium-sized businesses. Called VersaLink, this new line is designed to help those businesses that has limited IT resources work with an easy-to-use and secure printing device. Each...
Good Ease of setting up printer without IT involvement, reasonable operating costs, wireless and mobile functionality...
Bad No finishing options offered, not intended for large businesses...
Bottom line New series of devices for small-to-medium businesses to help improve office productivity with efficient printing...
0%
Country Distributor
Portugal 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
România 1 distributor(s)