Leitz logo

Leitz 55560082 stapler Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22529
Info modified on:
22 Apr 2024, 13:24:41
Long product name Leitz 55560082 stapler Metallic:

JUWEL Stapling Pliers, Back Loader

Leitz 55560082 stapler Metallic:

Easy to use, high quality, stapling pliers with matt nickel-plated surface and adapted grip. Great choice for home, school and small office.

Short summary description Leitz 55560082 stapler Metallic:

Leitz 55560082, 12 sheets, Metallic, 80 g/m², 0.984" (2.5 cm), 2.76" (70 mm), 0.591" (15 mm)

Long summary description Leitz 55560082 stapler Metallic:

Leitz 55560082. Stapling capacity: 12 sheets, Product color: Metallic, Media weight: 80 g/m². Width: 2.76" (70 mm), Depth: 0.591" (15 mm), Height: 5.91" (150 mm)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.